Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S1120CA60T260Z36 |
| Product Name | Single Element RTDs |
| Element Material | Copper |
| Reference Resistance | 10 Ohms |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0043 # |