Aggreko Datasheets for Dehumidifiers

Industrial dehumidifiers remove excess moisture from the air in order to prevent rust, mildew, and damage to electrical components.
Dehumidifiers: Learn more

Product Name Notes
1000 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points...
15000 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points...
160 cfm Dehumidifiers High humidity levels can be rough on your business, causing condensation and corrosion to your critical operations. When critical processes are threatened due to power or temperature...
200 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points...
2000 cfm Desiccant Dehumidifier High humidity levels can be rough on your business, causing condensation and corrosion to your critical operations. When critical processes are threatened due to power or...
220 cfm Refrigerative Dehumidifier Refrigerative drying works best with a strong temperature differential, which means that refrigerative dehumidifiers are most effective at high ambient temperatures and high humidity. Their effectiveness...
3000 cfm Desiccant Dehumidifier High humidity levels can be rough on your business, causing condensation and corrosion to your critical operations. When critical processes are threatened due to power or...
320 cfm Refrigerative Dehumidifier Refrigerative drying works best with a strong temperature differential, which means that refrigerative dehumidifiers are most effective at high ambient temperatures and high humidity. Their effectiveness...
365 cfm Refrigerative Dehumidifier Refrigerative drying works best with a strong temperature differential, which means that refrigerative dehumidifiers are most effective at high ambient temperatures and high humidity. Their effectiveness...
385 cfm Desiccant Dehumidifier High humidity levels can be rough on your business, causing condensation and corrosion to your critical operations. When critical processes are threatened due to power or...
5000 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points...
600 cfm Desiccant Dehumidifier High humidity levels can be rough on your business, causing condensation and corrosion to your critical operations. When critical processes are threatened due to power or...
800 cfm Desiccant Dehumidifier- High humidity levels can be rough on your business, causing condensation and corrosion to your critical operations. When critical processes are threatened due to power...