Aggreko Desiccant Dehumidifier Rental, 5000 cfm

Description
5000 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points than refrigerated systems, Aggreko systems include fridge-drying packages available to 30,000 cfm. Features Desiccant capabilities from 200 to 15,000 cfm. Moisture removed up to 969 gallons per day. Capable of reaching lower dew points than refrigerated systems. Fridge-drying packages also available to 30,000 cfm. Benefits Temperature control accessories are available, including a variety of compatible pumps, hoses and valves; duct rated to 250° F; and remote thermostats that easily incorporate into most Aggreko equipment. Suitable for manufacturing and construction, Aggreko dehumidifiers help reduce concrete drying, allow for faster painting and coating, and aid in minimizing corrosion. Perfect for Drying out water-damaged buildings, eliminating the need to replace and reconstruct. Prevention of mold and fungus growth.
Description
5000 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points than refrigerated systems, Aggreko systems include fridge-drying packages available to 30,000 cfm. Features Desiccant capabilities from 200 to 15,000 cfm. Moisture removed up to 969 gallons per day. Capable of reaching lower dew points than refrigerated systems. Fridge-drying packages also available to 30,000 cfm. Benefits Temperature control accessories are available, including a variety of compatible pumps, hoses and valves; duct rated to 250° F; and remote thermostats that easily incorporate into most Aggreko equipment. Suitable for manufacturing and construction, Aggreko dehumidifiers help reduce concrete drying, allow for faster painting and coating, and aid in minimizing corrosion. Perfect for Drying out water-damaged buildings, eliminating the need to replace and reconstruct. Prevention of mold and fungus growth.

Suppliers

Company
Product
Description
Supplier Links
Desiccant Dehumidifier Rental, 5000 cfm -  - Aggreko
Houston, TX, United States
Desiccant Dehumidifier Rental, 5000 cfm
Desiccant Dehumidifier Rental, 5000 cfm
5000 cfm Desiccant Dehumidifier Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points than refrigerated systems, Aggreko systems include fridge-drying packages available to 30,000 cfm. Features Desiccant capabilities from 200 to 15,000 cfm. Moisture removed up to 969 gallons per day. Capable of reaching lower dew points than refrigerated systems. Fridge-drying packages also available to 30,000 cfm. Benefits Temperature control accessories are available, including a variety of compatible pumps, hoses and valves; duct rated to 250° F; and remote thermostats that easily incorporate into most Aggreko equipment. Suitable for manufacturing and construction, Aggreko dehumidifiers help reduce concrete drying, allow for faster painting and coating, and aid in minimizing corrosion. Perfect for Drying out water-damaged buildings, eliminating the need to replace and reconstruct. Prevention of mold and fungus growth.

5000 cfm Desiccant Dehumidifier

Aggreko custom manufactures desiccant dehumidifiers capable of 200 to 15,000 cfm, and moisture removal up to 969 gallons per day. Capable of reaching lower dew points than refrigerated systems, Aggreko systems include fridge-drying packages available to 30,000 cfm.

Features

  • Desiccant capabilities from 200 to 15,000 cfm.
  • Moisture removed up to 969 gallons per day.
  • Capable of reaching lower dew points than refrigerated systems.
  • Fridge-drying packages also available to 30,000 cfm.

Benefits

  • Temperature control accessories are available, including a variety of compatible pumps, hoses and valves; duct rated to 250° F; and remote thermostats that easily incorporate into most Aggreko equipment.
  • Suitable for manufacturing and construction, Aggreko dehumidifiers help reduce concrete drying, allow for faster painting and coating, and aid in minimizing corrosion.
  • Perfect for Drying out water-damaged buildings, eliminating the need to replace and reconstruct.
  • Prevention of mold and fungus growth.
Supplier's Site

Technical Specifications

  Aggreko
Product Category Dehumidifiers
Product Name Desiccant Dehumidifier Rental, 5000 cfm
Removal Technique Solid Rotor
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0080 lbs/hr (0.0364 kg/hr)
View Details
DryCycler™  Gas Purifier - 6706-01 - Terra Universal, Inc.
Specs
Removal Technique catalytic converter
Air Capacity 5 SCFM (8.5 m³/hr)
Moisture Removal 106 lbs/hr (480 kg/hr)
View Details
Dehumidifier - MovinCool Classic 18 - Mobile Air, Inc.
Specs
Air Capacity 1180 SCFM (2006 m³/hr)
Features Integral Cooling; Portable
View Details