Aggreko Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| 100 kW Resistive Load Bank - Waterproof foam lined hard case with casters and handles, ATA rated, Military Grade. The reliability and practicality of load bank rentals for power system... | |
| 1266 kW Resistive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production... | |
| 3.3 MVA Resistive/Reactive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production... | |
| 400 kW Resistive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production... | |
| 500 kW Load Bank The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine... | |
| 6 MVA Resistive/Reactive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production... |