Aggreko Datasheets for Industrial Heaters

This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more

Product Name Notes
Features Conversion from one fuel source to another can be accomplished in as little as 15 mins. Temperature and fuel usage is automatic. Includes unique “Climate Control” system, which ensures...
1,200,000 BTU Hydronic Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Conversion from one fuel source...
1,500,000 Indirect Heaters Aggreko is the solution for all of your needs involving portable, industrial heaters. Features CSA / ETL certification Dual stage firing - Lo-Fire & Hi-Fire Standard power...
12 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free...
15 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free...
150 kW Electric Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free...
165 kW Indirect Fired Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heater. Features Completely fume, flame,...
200 kW Fluid Indirect Fired TriFuel Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely...
280 kW Fluid Indirect Fired Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume,...
30 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free...
350,000 BTU Indirect Heater Clean, safe and reliable portable vented heaters - wherever you need it - indoors or out. Features 409 stainless steel heat exchanger Easy switchover from propane...
40 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free...
400,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit...
50 kW Electric Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free...
50 kW Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free...
500,000 BTU indirect heaters Clean, Safe, Economical, High Capacity Heating anywhere you want it. Features Stainless steel heat exchanger Easy switch-over from propane to natural gas International ETL approval Quiet...
600,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit...
700,000 Indirect Heaters Aggreko is the solution for all of your needs involving portable, industrial heaters Features CSA / ETL certification Dual stage firing - Lo-Fire & Hi-Fire Standard power...
900,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit...
The super efficient KRAKEN will use less fuel to heat your job. Additional savings are realized with its Automatic Thermostat feature that cycles the heater off when desired temperature levels...