Aggreko Datasheets for Air Heaters
Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters.
Air Heaters: Learn more
| Product Name | Notes |
|---|---|
| Features Conversion from one fuel source to another can be accomplished in as little as 15 mins. Temperature and fuel usage is automatic. Includes unique “Climate Control” system, which ensures... | |
| 1,200,000 BTU Hydronic Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Conversion from one fuel source... | |
| 1,500,000 Indirect Heaters Aggreko is the solution for all of your needs involving portable, industrial heaters. Features CSA / ETL certification Dual stage firing - Lo-Fire & Hi-Fire Standard power... | |
| 12 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
| 15 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
| 150 kW Electric Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
| 165 kW Indirect Fired Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heater. Features Completely fume, flame,... | |
| 200 kW Fluid Indirect Fired TriFuel Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely... | |
| 280 kW Fluid Indirect Fired Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume,... | |
| 30 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
| 350,000 BTU Indirect Heater Clean, safe and reliable portable vented heaters - wherever you need it - indoors or out. Features 409 stainless steel heat exchanger Easy switchover from propane... | |
| 40 kW Electric Heaters From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
| 400,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit... | |
| 50 kW Electric Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
| 50 kW Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free... | |
| 500,000 BTU indirect heaters Clean, Safe, Economical, High Capacity Heating anywhere you want it. Features Stainless steel heat exchanger Easy switch-over from propane to natural gas International ETL approval Quiet... | |
| 600,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit... | |
| 700,000 Indirect Heaters Aggreko is the solution for all of your needs involving portable, industrial heaters Features CSA / ETL certification Dual stage firing - Lo-Fire & Hi-Fire Standard power... | |
| 900,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit... | |
| The super efficient KRAKEN will use less fuel to heat your job. Additional savings are realized with its Automatic Thermostat feature that cycles the heater off when desired temperature levels... |