Aggreko Datasheets for Heat Exchangers

Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more

Product Name Notes
Features Ideal for heating, drying and climate control applications. Their compact and mobile design allows them to be positioned where required on the job site. The efficient fen coil design...
Features The system transfers heat from "on-site" steam to a circuit of heat-transfer-fluid that enables the use of any of the Aggreko accessories for heat distribution. Automatic temperature control allows...
1000 sqft Heat Exchanger Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers.
1600 cfm Aftercooler Aggreko can provide a full range of resources to carry out a wide range of compressed-air applications utilizing skid-mounted rental aftercoolers. Aggreko’s rental aftercoolers are available for...
2000 sqft Heat Exchangers Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers.
250,000 BTU explosion proof fan coil Ideal for heating and climate control in oil and gas applications. Aggreko is the solution for all of your needs involving portable, industrial heaters.
3000 cfm Aftercooler Aggreko can provide a full range of resources to carry out a wide range of compressed-air applications utilizing skid-mounted rental aftercoolers. Aggreko’s rental aftercoolers are available for...
500 sqft Heat Exchangers Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers.
Plate Heat Exchanger for high-rise heating applications and for heating separate fluid supply Features Can circulate heat transfer fluid up to 70 feet (20 m) above the central heating module's...
Potable Heat Exchanger - hot potable water for domestic usage Features Can be used in place of a Boiler in some applications Provides hot potable water for customers Great for...