Aggreko Datasheets for Electronic Loads and Load Banks
Electronic loads and load banks are used to test electrical and electronic equipment. They mimic load requirements for testing and troubleshooting purposes.
Electronic Loads and Load Banks: Learn more
| Product Name | Notes |
|---|---|
| 100 kW Resistive Load Bank - Waterproof foam lined hard case with casters and handles, ATA rated, Military Grade. The reliability and practicality of load bank rentals for power system... | |
| 1266 kW Resistive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production... | |
| 3.3 MVA Resistive/Reactive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production... | |
| 400 kW Resistive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production... | |
| 500 kW Load Bank The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine... | |
| 6 MVA Resistive/Reactive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production... |