optek-Danulat, Inc. Datasheets for Photometers
Photometers produce electrical signals, which correspond to radiant flux energy, for a series of discrete wavelength intervals. They are used to measure wavelengths of light spectra and optical or atomic emissions.
Photometers: Learn more
| Product Name | Notes |
|---|---|
| The ASD25-BT-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures the... | |
| The model AF16-EX-F is a precise, single channel absorption sensor designed especially for hazardous environments. The AF16-EX-F is used for inline applications in a variety of industrial processes. | |
| The model AF16-EX-N is a precise, single channel NIR absorption sensor designed especially for hazardous environments. The AF16-EX-N is used for inline applications in a variety of industrial processes. | |
| The model AF16-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes,... | |
| The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes,... | |
| The model AF26-EX is a precise, dual channel absorption sensor designed especially for hazardous environments. It accurately measures color or color changes and can be used for inline applications in... | |
| The model AF45-EX is a single channel UV absorption sensor with an additional lamp reference channel. The sensor is designed for inline operation and provides accurate concentration measurements with great... | |
| The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements... | |
| The model AF46-EX is an advanced, dual channel UV absorption sensor with two additional lamp reference channels. This sensor is designed for inline operation and provides accurate concentration measurements with... | |
| The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes,... | |
| The model AS16-BT-F is a high-precision, single channel absorption probe. This stainless steel probe, equipped with a BBI safety port, is designed for use in vessels or inline applications. | |
| The model AS16-BT-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with a BBI safety port, is designed for use in vessels or inline applications. | |
| The model AS16-F is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. | |
| The model AS16-N is a high-precision, single channel Near Infrared Range (NIR) absorption probe. The stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or... | |
| The model AS56-F is a high-precision, single channel absorption probe. The stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. | |
| The model AS56-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. | |
| The model ASD19-N is a high precision, single channel absorption probe. This stainless steel probe is specially engineered for use in laboratory or pilot-scale fermenters or bioreactors. It precisely measures... | |
| The model ASD25-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures... |