optek-Danulat, Inc. Single Channel NIR Absorption Probe ASD25-N

Description
The model ASD25-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures growth of microbial or cell cultures as a function of Near Infrared (NIR) absorption. The extremely durable ASD25-N probe is designed for sanitary bioprocess environments and can be used in CIP/SIP processes.
Description
The model ASD25-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures growth of microbial or cell cultures as a function of Near Infrared (NIR) absorption. The extremely durable ASD25-N probe is designed for sanitary bioprocess environments and can be used in CIP/SIP processes.

Suppliers

Company
Product
Description
Supplier Links
Single Channel NIR Absorption Probe - ASD25-N - optek-Danulat, Inc.
Germantown, WI, USA
Single Channel NIR Absorption Probe
ASD25-N
Single Channel NIR Absorption Probe ASD25-N
The model ASD25-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures growth of microbial or cell cultures as a function of Near Infrared (NIR) absorption. The extremely durable ASD25-N probe is designed for sanitary bioprocess environments and can be used in CIP/SIP processes.

The model ASD25-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures growth of microbial or cell cultures as a function of Near Infrared (NIR) absorption. The extremely durable ASD25-N probe is designed for sanitary bioprocess environments and can be used in CIP/SIP processes.

Supplier's Site

Technical Specifications

  optek-Danulat, Inc.
Product Category Color Meters and Appearance Instruments
Product Number ASD25-N
Product Name Single Channel NIR Absorption Probe
Property Measured Infrared Range
Unlock Full Specs
to access all available technical data

Similar Products

Surface Testing - Gloss Meter - PCE-PGM 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details
Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Measurement Scale Hunter L, a, b
Instrument Type Spectrophotometer
View Details
2029 Process Photometer - A062029010C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details