optek-Danulat, Inc. Datasheets for Color Meters and Appearance Instruments
Color meters and appearance instruments are used to measure the properties of paints and coatings including color, gloss, haze and transparency.
Color Meters and Appearance Instruments: Learn more
| Product Name | Notes |
|---|---|
| The ASD25-BT-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures the... | |
| The model AF16-EX-F is a precise, single channel absorption sensor designed especially for hazardous environments. The AF16-EX-F is used for inline applications in a variety of industrial processes. | |
| The model AF16-EX-N is a precise, single channel NIR absorption sensor designed especially for hazardous environments. The AF16-EX-N is used for inline applications in a variety of industrial processes. | |
| The model AF16-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes,... | |
| The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes,... | |
| The model AF26-EX is a precise, dual channel absorption sensor designed especially for hazardous environments. It accurately measures color or color changes and can be used for inline applications in... | |
| The model AF45-EX is a single channel UV absorption sensor with an additional lamp reference channel. The sensor is designed for inline operation and provides accurate concentration measurements with great... | |
| The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements... | |
| The model AF46-EX is an advanced, dual channel UV absorption sensor with two additional lamp reference channels. This sensor is designed for inline operation and provides accurate concentration measurements with... | |
| The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes,... | |
| The model AS16-BT-F is a high-precision, single channel absorption probe. This stainless steel probe, equipped with a BBI safety port, is designed for use in vessels or inline applications. | |
| The model AS16-BT-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with a BBI safety port, is designed for use in vessels or inline applications. | |
| The model AS16-F is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. | |
| The model AS16-N is a high-precision, single channel Near Infrared Range (NIR) absorption probe. The stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or... | |
| The model AS56-F is a high-precision, single channel absorption probe. The stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. | |
| The model AS56-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. | |
| The model ASD19-N is a high precision, single channel absorption probe. This stainless steel probe is specially engineered for use in laboratory or pilot-scale fermenters or bioreactors. It precisely measures... | |
| The model ASD25-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures... |