optek-Danulat, Inc. Single Channel NIR Absorption Probe AS56-N

Description
The model AS56-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications.
Description
The model AS56-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications.

Suppliers

Company
Product
Description
Supplier Links
Single Channel NIR Absorption Probe - AS56-N - optek-Danulat, Inc.
Germantown, WI, USA
Single Channel NIR Absorption Probe
AS56-N
Single Channel NIR Absorption Probe AS56-N
The model AS56-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications.

The model AS56-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications.

Supplier's Site

Technical Specifications

  optek-Danulat, Inc.
Product Category Color Meters and Appearance Instruments
Product Number AS56-N
Product Name Single Channel NIR Absorption Probe
Property Measured Infrared Range
Unlock Full Specs
to access all available technical data

Similar Products

Spectrophotometer - CM-17d - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application MI, WI;YI;ISO brightness;WI/Tint;Tristimulus Strength;Opacity; Grey scale;gloss value; User index*5, Blackness (My);Jetness (Mc);Undertone (dM)
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details
2035 Process Analyzer - Photometric - A252035021C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details
Surface Testing - Gloss Meter - PCE-SGM 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm / 6.3 x 3 x 3.5"
Features Portable
View Details