optek-Danulat, Inc. Single Channel Absorption Sensor AF16-F

Description
The model AF16-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.
Description
The model AF16-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Single Channel Absorption Sensor - AF16-F - optek-Danulat, Inc.
Germantown, WI, USA
Single Channel Absorption Sensor
AF16-F
Single Channel Absorption Sensor AF16-F
The model AF16-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.

The model AF16-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.

Supplier's Site

Technical Specifications

  optek-Danulat, Inc.
Product Category Color Meters and Appearance Instruments
Product Number AF16-F
Product Name Single Channel Absorption Sensor
Property Measured 385 to 1100 nm Light Range
Unlock Full Specs
to access all available technical data

Similar Products

2029 Process Photometer - A062029010C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details
Colorimeter - PCE-CSM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Goniometer - DMS 803 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Instrument Type Spectrophotometer
Features Application Software
View Details