optek-Danulat, Inc. Single Channel Absorption Sensor AF56-F

Description
The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.
Description
The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Single Channel Absorption Sensor - AF56-F - optek-Danulat, Inc.
Germantown, WI, USA
Single Channel Absorption Sensor
AF56-F
Single Channel Absorption Sensor AF56-F
The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.

The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.

Supplier's Site

Technical Specifications

  optek-Danulat, Inc.
Product Category Color Meters and Appearance Instruments
Product Number AF56-F
Product Name Single Channel Absorption Sensor
Property Measured 400 to 480 nm Light Range
Unlock Full Specs
to access all available technical data

Similar Products

2035 Process Analyzer - Photometric - A252035021C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details
Surface Testing - Gloss Meter - PCE-PGM 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details
Goniometer - DMS 201 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Instrument Type Spectrophotometer
Features Application Software
View Details