optek-Danulat, Inc. Datasheets for Water Quality Testing Instruments
Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more
| Product Name | Notes |
|---|---|
| The ASD25-BT-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures the... | |
| The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or... | |
| The Control 4000 is a powerful, microprocessor-based photometric converter. The advanced modular design enables precision process monitoring and control. The flexible C4000 is designed for optek ultraviolet (UV), visible (VIS),... | |
| The DTF16 HAZE CONTROL is a precision turbidity measuring system. The DTF16 features an advanced, triple-beam optical design. It precisely measures light in the forward (11°) and side (90°) direction,... | |
| The Haze Control is a powerful, microprocessor-based photometric converter. The Haze Control is built off the C4000 design, but has been engineered specifically for high precision haze (turbidity) measurements. The... | |
| The model AF16-EX-F is a precise, single channel absorption sensor designed especially for hazardous environments. The AF16-EX-F is used for inline applications in a variety of industrial processes. | |
| The model AF16-EX-N is a precise, single channel NIR absorption sensor designed especially for hazardous environments. The AF16-EX-N is used for inline applications in a variety of industrial processes. | |
| The model AF16-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes,... | |
| The model AF16-N is a single channel Near Infrared (NIR) absorption sensor. The inline sensor is designed for a variety of industrial processes. The AF16-N measures concentration or turbidity with... | |
| The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes,... | |
| The model AF26-EX is a precise, dual channel absorption sensor designed especially for hazardous environments. It accurately measures color or color changes and can be used for inline applications in... | |
| The model AF45 is a single channel Ultraviolet (UV) absorption sensor with a lamp compensation reference channel. The sensor is designed for inline operation and provides extremely accurate concentration measurements... | |
| The model AF45-EX is a single channel UV absorption sensor with an additional lamp reference channel. The sensor is designed for inline operation and provides accurate concentration measurements with great... | |
| The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements... | |
| The model AF46-EX is an advanced, dual channel UV absorption sensor with two additional lamp reference channels. This sensor is designed for inline operation and provides accurate concentration measurements with... | |
| The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes,... | |
| The model AF56-N is a single channel Near Infrared (NIR) absorption sensor. This inline sensor is designed for a variety of industrial processes. The AF56-N measures concentration or turbidity and... | |
| The model AS16-BT-F is a high-precision, single channel absorption probe. This stainless steel probe, equipped with a BBI safety port, is designed for use in vessels or inline applications. | |
| The model AS16-BT-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with a BBI safety port, is designed for use in vessels or inline applications. | |
| The model AS16-F is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. | |
| The model AS16-N is a high-precision, single channel Near Infrared Range (NIR) absorption probe. The stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or... | |
| The model AS56-F is a high-precision, single channel absorption probe. The stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. | |
| The model AS56-N is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. | |
| The model ASD19-N is a high precision, single channel absorption probe. This stainless steel probe is specially engineered for use in laboratory or pilot-scale fermenters or bioreactors. It precisely measures... | |
| The model ASD25-N is a high precision, single channel absorption probe. This stainless steel probe is engineered for use in pilot or production scale fermenters or bioreactors. It precisely measures... | |
| The model TF16-EX is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous... | |
| The model TF16-EX-N is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous... | |
| The model TF16-N is a precise dual channel, scattered light turbidity meter. This turbidity meter is designed to provide inline control solutions for a variety of industrial processes, from sanitary... | |
| The optek DT9011 is a precision, laboratory-quality turbidimeter. The DT9011 features an advanced, triple-beam, optical design, measuring forward scatter (11°), side scatter (90°), and direct (0°) light. | |
| The TF16 turbidity sensor is a precise dual channel, scattered light turbidity sensor. This sensor is designed to provide inline control solutions for a variety of industrial processes, from sanitary... | |
| The TF56 turbidimeter is a precise dual channel, scattered light turbidity sensor. This turbidimeter is designed to provide control solutions for a variety of industrial processes, from sanitary CIP/SIP applications... |