kTB Solutions kM3000 - Manual Noise Generators

Description
kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications. Designed for both benchtop use and rack-mounted test stations, these instruments are ideal for any setup requiring reliable noise generation across a frequency range of 1 MHz to 26.5GHz. Featuring manual control via a front-panel rotary attenuator, the kM3000 Series is simple to operate and helps reduce test setup time. Each unit includes a precision noise source that delivers repeatable, symmetrical white Gaussian noise, integrated with an amplifier, attenuator, and power supply. Typical applications include: BER Testing (Eb/No, C/N, SNR), Jamming, Jitter Tolerance Testing, GPS Receiver Testing, EMI Testing, and System & Component Validation amongst others. Custom configurations are available to meet specific customer requirements. Please contact the factory for pricing and availability. The General Specifications: Output White Gaussian noise Attenuator range 0 to 10 dB in 1 dB steps Impedance 50 Ohms • Typical VSWR 1.5:1 Standard connector SMA female (K female for nc6226) Dimensions: (Nc6000) 8.5 in. wide x 5 in. high x 12.25 in. deep (nc800) 17 in. wide x 5.25 in. high x 13 in. deep Power 115/220 VAC, 50/60 Hz Operating temperature -10° to + 65°C Options: kM-B - BNC RF connectors kM-N - Type N RF connector kM–C - Signal Combiner, to combine the noise to a user applied signal. kM-P - Custom output noise power ( e.g. kM-P+10 : custom power +10dBm )
Request a Quote Datasheet
Description
kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications. Designed for both benchtop use and rack-mounted test stations, these instruments are ideal for any setup requiring reliable noise generation across a frequency range of 1 MHz to 26.5GHz. Featuring manual control via a front-panel rotary attenuator, the kM3000 Series is simple to operate and helps reduce test setup time. Each unit includes a precision noise source that delivers repeatable, symmetrical white Gaussian noise, integrated with an amplifier, attenuator, and power supply. Typical applications include: BER Testing (Eb/No, C/N, SNR), Jamming, Jitter Tolerance Testing, GPS Receiver Testing, EMI Testing, and System & Component Validation amongst others. Custom configurations are available to meet specific customer requirements. Please contact the factory for pricing and availability. The General Specifications: Output White Gaussian noise Attenuator range 0 to 10 dB in 1 dB steps Impedance 50 Ohms • Typical VSWR 1.5:1 Standard connector SMA female (K female for nc6226) Dimensions: (Nc6000) 8.5 in. wide x 5 in. high x 12.25 in. deep (nc800) 17 in. wide x 5.25 in. high x 13 in. deep Power 115/220 VAC, 50/60 Hz Operating temperature -10° to + 65°C Options: kM-B - BNC RF connectors kM-N - Type N RF connector kM–C - Signal Combiner, to combine the noise to a user applied signal. kM-P - Custom output noise power ( e.g. kM-P+10 : custom power +10dBm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
kM3000 - Manual Noise Generators -  - kTB Solutions
San Jose, CA, United States
kM3000 - Manual Noise Generators
kM3000 - Manual Noise Generators
kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications. Designed for both benchtop use and rack-mounted test stations, these instruments are ideal for any setup requiring reliable noise generation across a frequency range of 1 MHz to 26.5GHz. Featuring manual control via a front-panel rotary attenuator, the kM3000 Series is simple to operate and helps reduce test setup time. Each unit includes a precision noise source that delivers repeatable, symmetrical white Gaussian noise, integrated with an amplifier, attenuator, and power supply. Typical applications include: BER Testing (Eb/No, C/N, SNR), Jamming, Jitter Tolerance Testing, GPS Receiver Testing, EMI Testing, and System & Component Validation amongst others. Custom configurations are available to meet specific customer requirements. Please contact the factory for pricing and availability. The General Specifications: Output White Gaussian noise Attenuator range 0 to 10 dB in 1 dB steps Impedance 50 Ohms • Typical VSWR 1.5:1 Standard connector SMA female (K female for nc6226) Dimensions: (Nc6000) 8.5 in. wide x 5 in. high x 12.25 in. deep (nc800) 17 in. wide x 5.25 in. high x 13 in. deep Power 115/220 VAC, 50/60 Hz Operating temperature -10° to + 65°C Options: kM-B - BNC RF connectors kM-N - Type N RF connector kM–C - Signal Combiner, to combine the noise to a user applied signal. kM-P - Custom output noise power ( e.g. kM-P+10 : custom power +10dBm )

kTB Manual Noise Generators

Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz


The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications. Designed for both benchtop use and rack-mounted test stations, these instruments are ideal for any setup requiring reliable noise generation across a frequency range of 1 MHz to 26.5GHz.
Featuring manual control via a front-panel rotary attenuator, the kM3000 Series is simple to operate and helps reduce test setup time. Each unit includes a precision noise source that delivers repeatable, symmetrical white Gaussian noise, integrated with an amplifier, attenuator, and power supply.


Typical applications include:

BER Testing (Eb/No, C/N, SNR), Jamming, Jitter Tolerance Testing, GPS Receiver Testing, EMI Testing, and System & Component Validation amongst others.
Custom configurations are available to meet specific customer requirements.
Please contact the factory for pricing and availability.

The General Specifications:

  • Output White Gaussian noise
  • Attenuator range 0 to 10 dB in 1 dB steps
  • Impedance 50 Ohms • Typical VSWR 1.5:1
  • Standard connector SMA female (K female for nc6226)
  • Dimensions: (Nc6000) 8.5 in. wide x 5 in. high x 12.25 in. deep (nc800) 17 in. wide x 5.25 in. high x 13 in. deep
  • Power 115/220 VAC, 50/60 Hz
  • Operating temperature -10° to + 65°C
    Options:
  • kM-B - BNC RF connectors
  • kM-N - Type N RF connector
  • kM–C - Signal Combiner, to combine the noise to a user applied signal.
  • kM-P - Custom output noise power ( e.g. kM-P+10 : custom power +10dBm )
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Noise Generators and Sources
Product Name kM3000 - Manual Noise Generators
Minimum 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kM3000 - Manual Noise Generators -  - kTB Solutions
Specs
Minimum 2000 MHz
Maximum 26500 MHz
View Details
kP4000 - Programmable Noise Generators -  - kTB Solutions
Specs
Minimum 10 MHz
Maximum 6000 MHz
View Details
kM3000 - Manual Noise Generators -  - kTB Solutions
Specs
Minimum 2000 MHz
Maximum 18000 MHz
View Details