Rotronic Instrument Corp. Handheld Temperature Transmitter TP22

Description
The TP22 is the ideal instrument for temperature measurements. With the interchangeable Pt100 probes, it can be equipped for every application. Ideal for mobile inspections in HVAC, random tests in the pharmaceutical industry, building management systems, museums, warehouses. Applications Mobile inspections in HVAC, random tests in the pharmaceutical industry, building management systems, museums, warehouses Features • Interchangeable Pt-100 probes • Range of application handheld: -10…60 °C / 0…100 %rh • Measurement range probe: probe-dependent, -100…600 °C • Service interface (UART)
Description
The TP22 is the ideal instrument for temperature measurements. With the interchangeable Pt100 probes, it can be equipped for every application. Ideal for mobile inspections in HVAC, random tests in the pharmaceutical industry, building management systems, museums, warehouses. Applications Mobile inspections in HVAC, random tests in the pharmaceutical industry, building management systems, museums, warehouses Features • Interchangeable Pt-100 probes • Range of application handheld: -10…60 °C / 0…100 %rh • Measurement range probe: probe-dependent, -100…600 °C • Service interface (UART)

Suppliers

Company
Product
Description
Supplier Links
Handheld Temperature Transmitter - TP22 - Rotronic Instrument Corp.
Hauppauge, NY, USA
Handheld Temperature Transmitter
TP22
Handheld Temperature Transmitter TP22
The TP22 is the ideal instrument for temperature measurements. With the interchangeable Pt100 probes, it can be equipped for every application. Ideal for mobile inspections in HVAC, random tests in the pharmaceutical industry, building management systems, museums, warehouses. Applications Mobile inspections in HVAC, random tests in the pharmaceutical industry, building management systems, museums, warehouses Features • Interchangeable Pt-100 probes • Range of application handheld: -10…60 °C / 0…100 %rh • Measurement range probe: probe-dependent, -100…600 °C • Service interface (UART)

The TP22 is the ideal instrument for temperature measurements. With the interchangeable Pt100 probes, it can be equipped for every application. Ideal for mobile inspections in HVAC, random tests in the pharmaceutical industry, building management systems, museums, warehouses.

Applications
Mobile inspections in HVAC, random tests in the pharmaceutical industry, building management systems, museums, warehouses

Features
• Interchangeable Pt-100 probes
• Range of application handheld: -10…60 °C / 0…100 %rh
• Measurement range probe: probe-dependent, -100…600 °C
• Service interface (UART)

Supplier's Site

Technical Specifications

  Rotronic Instrument Corp.
Product Category RTD Temperature Transmitters
Product Number TP22
Product Name Handheld Temperature Transmitter
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 3630238 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance Pt100
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-05 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details