Rotronic Instrument Corp. Temperature Transmitter TF5

Description
Applications Measures temperatures in production processes, storage, transport and drying processes. Features • Interchangeable Pt100 probes • Range of application electronics: -40…60 °C / 0…100 %rh; -10…60 °C with LCD • Temperature measurement with Pt100 probe, 4-pin Binder connection • Use as simulator for system validation • Service interface
Datasheet
Description
Applications Measures temperatures in production processes, storage, transport and drying processes. Features • Interchangeable Pt100 probes • Range of application electronics: -40…60 °C / 0…100 %rh; -10…60 °C with LCD • Temperature measurement with Pt100 probe, 4-pin Binder connection • Use as simulator for system validation • Service interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter - TF5 - Rotronic Instrument Corp.
Hauppauge, NY, USA
Temperature Transmitter
TF5
Temperature Transmitter TF5
Applications Measures temperatures in production processes, storage, transport and drying processes. Features • Interchangeable Pt100 probes • Range of application electronics: -40…60 °C / 0…100 %rh; -10…60 °C with LCD • Temperature measurement with Pt100 probe, 4-pin Binder connection • Use as simulator for system validation • Service interface

Applications
Measures temperatures in production processes, storage, transport and drying processes.

Features
• Interchangeable Pt100 probes
• Range of application electronics: -40…60 °C / 0…100 %rh; -10…60 °C with LCD
• Temperature measurement with Pt100 probe, 4-pin Binder connection
• Use as simulator for system validation
• Service interface

Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category RTD Temperature Transmitters
Product Number TF5
Product Name Temperature Transmitter
Output Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
Reference Material Platinum
Reference Resistance 500 Ohms
Other Input Accepts Generic Analog Voltage Inputs
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 458745 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details
2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-05 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details