Oxford Instruments Datasheets for Radiation Detectors

Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses.
Radiation Detectors: Learn more

Product Name Notes
The x-act is a fully quantitative SDD with excellent performance at low and high count rates. It provides all the benefits of Oxford Instruments' renowned technology in a package that...
The X-MaxN range of SDD for TEM exploits a new sensor chip, new electronics, and innovative packaging to deliver a truly 'next generation' SDD performance. X-MaxN TEM detectors use the...
The X-MaxN Silicon Drift Detector large area sensor chips, digital signal processing, and innovative packaging deliver the highest sensitivity for accurate analysis of all types of samples including fragile samples...
This windowless silicon drift detector sensor for TEM applications provides a collection solid angle in the range 0.3 to 0.7 steradians*. Its superb collection efficiency over the entire spectral range,...
Ultim Extreme Silicon Drift Detector is a breakthrough solution for ultra high resolution FEG-SEM applications and delivers solutions beyond conventional micro- and nano-analysis. The Ultim Extreme is a windowless 100...
Ultim Max is the next generation of Silicon Drift Detectors (SDD). Combining the largest sensor sizes with Extreme electronics to deliver unparalleled speed and sensitivity. The large SDD sensors of...
Ultim Max TEM, our SDD detector for nanoscale analysis and elemental mapping in the TEM. Using a new low-profile 80 mm2 sensor gets closer to the specimen delivering more x-ray...
Ultim Max TLE, our flagship SDD detector for TEM. This detector is optimized to offer elemental characterization at the atomic scale delivering maximum count rates at minimum probe sizes. This...
Windowless Detector Windowless detectors provide more counts at all energies with unrivalled low energy performance. Collection efficiency is significantly improved compared to detectors of a similar solid angle that need...
Xplore TEM, our SDD detector specifically designed for routine applications in 120kV and 200kV a new 80 mm2 sensor and polymer thin window and Extreme electronics this detector offers fast...