Oxford Instruments Datasheets for Biological Microscopes
Biological microscopes are used to study organisms and their vital processes.
Biological Microscopes: Learn more
| Product Name | Notes |
|---|---|
| The Asylum Research Cypher ES builds on the exceptional performance of the Cypher S and adds full environmental control features. The same high resolution, speed and stability are maintained while... | |
| The Asylum Research Cypher S is the base model of the Cypher AFM microscope family. The Cypher S was the first commercially available fast-scanning AFM, and the Cypher family AFMs... | |
| The Asylum Research MFP-3D-BIO sets the standard for integrating AFM and optical microscopy for bioscience research. It is the only bio-AFM that makes no compromises to AFM imaging resolution, force... | |
| The Cypher ES Polymer Edition is a special configuration of the Cypher ES AFM tailored to excel in polymer science research. It shares the same extraordinary performance and versatility as... | |
| The Cypher VRS AFM is the first and only full-featured video-rate AFM. Finally, researchers can measure nanoscale dynamic processes at video-rate speeds with all of the resolution, versatility, and ease... | |
| The MFP-3D Infinity™ is the flagship and highest-performing member of the MFP-3D AFM family. Infinity has the widest range of imaging modes and accessories, with renowned versatility, powerful capabilities, and... | |
| The MFP-3D Origin™ features Asylum Research performance and quality at a price competitive with most low-cost AFMs. Origin marks the intersection of performance and affordability and offers high-resolution imaging, supports... | |
| The MFP-3D Origin+ features high performance and extensive capabilities at a price competitive with most low-cost AFMs. The MFP-3D Origin+ is an extremely versatile and high performance research AFM ready... |