Meyer Gage Company, Inc. Datasheets for Bore and ID Gages
Bore and ID gages are designed for internal diameter dimensional measurement or assessment.
Bore and ID Gages: Learn more
| Product Name | Notes |
|---|---|
| Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust. | |
| Got really big inspection jobs? These are your best choice for large diameters. Made to order, this is only a partial listing of what we offer. Call us for price... | |
| Just look at this selection of Metric gage pin sets. If we don't make it you probably don't need it! These sets have all the features of our English sets,... | |
| Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you... | |
| Quick changeover! The members pop out for quick replacement. Excellent choice for larger diameter inspection. | |
| Replace missing pins! Don't live with broken sets. We stock these replacement pins in all sizes for immediate shipment. All pins over 1.51mm are laser marked with size and direction... | |
| Reversible pin gages in English and Metric up to 6" lengths. Ideal for deep and hard to reach holes or slots. | |
| Reversible pin gages up to 12" lengths. These are invaluable when you need to gage deep or hard to reach holes or slots. | |
| These pins have the same features as our Class Z pins but with a .00004 tolerance limit and a .00002 roundness limit. They are great for your inspection needs or... | |
| Use these GO/NOGO assemblies for in-process inspection on the shop floor. Detect out of tolerances before your customer does. Available in English Class Z, Class X and Class XX. | |
| Use these GO/NOGO assemblies for in-process inspection on the shop floor. Detect out of tolerances before your customer does. Available in Metric Class Z, Class X and Class XX. |