Meyer Gage Company, Inc. Datasheets for Depth Gages
Depth gages are used to measure of the depth of holes, cavities, or other component features.
Depth Gages: Learn more
| Product Name | Notes |
|---|---|
| Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust. | |
| Just look at this selection of Metric gage pin sets. If we don't make it you probably don't need it! These sets have all the features of our English sets,... | |
| Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you... | |
| Replace missing pins! Don't live with broken sets. We stock these replacement pins in all sizes for immediate shipment. All pins over 1.51mm are laser marked with size and direction... | |
| These pins have the same features as our Class Z pins but with a .00004 tolerance limit and a .00002 roundness limit. They are great for your inspection needs or... |