Reversible pin gages in English and Metric up to 6" lengths. Ideal for deep and hard to reach holes or slots.
| Meyer Gage Company, Inc. | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | 0.6350" to 0.7500" |
| Product Name | Custom Length Class X Gages |
| Mounting / Loading Options | Handheld or Portable |
| Measurement Scale / Units | English; Metric |
| Gage / Instrument Type | Gage Block, Master, or Setting Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage |
| Gaging Technology | Mechanical |