Meyer Gage Company, Inc. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust. | |
| Got really big inspection jobs? These are your best choice for large diameters. Made to order, this is only a partial listing of what we offer. Call us for price... | |
| Just look at this selection of Metric gage pin sets. If we don't make it you probably don't need it! These sets have all the features of our English sets,... | |
| Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you... | |
| Quick changeover! The members pop out for quick replacement. Excellent choice for larger diameter inspection. | |
| Replace missing pins! Don't live with broken sets. We stock these replacement pins in all sizes for immediate shipment. All pins over 1.51mm are laser marked with size and direction... | |
| Reversible pin gages in English and Metric up to 6" lengths. Ideal for deep and hard to reach holes or slots. | |
| Reversible pin gages up to 12" lengths. These are invaluable when you need to gage deep or hard to reach holes or slots. | |
| These pins have the same features as our Class Z pins but with a .00004 tolerance limit and a .00002 roundness limit. They are great for your inspection needs or... | |
| Use these GO/NOGO assemblies for in-process inspection on the shop floor. Detect out of tolerances before your customer does. Available in English Class Z, Class X and Class XX. | |
| Use these GO/NOGO assemblies for in-process inspection on the shop floor. Detect out of tolerances before your customer does. Available in Metric Class Z, Class X and Class XX. |