Air Shower
-Construction of laminated particleboard, interior surfaces covered with white Kydex, exterior surfaces covered w/ white plastic laminate & internal supply & return air chases to be painted -OD 52”w x 72”l x 116”h -ID 36”w x 68”l x 80”h -Top blower box to have (1) 5 HP, 208/230/460V, 3 phase, 60 HZ, direct drive high pressure motor blower, developing 1800 CFM to 4” sp, vibration isolated -99.99% gasket seal hepa filter mounted in blower box - (40) PVC nozzles on walls & ceiling @ 6000 FPM each -Hinged & gasketed doors for motor / blower & filter -Internally mounted control system, microprocessor controlled -No floor, ceiling mounted sensor for automatic start -(2) 36” x 80” anodized aluminum frame doors, clear anodized w/ ¼” acrylic inserts, push/pull hardware, closures & electrical interlocks w/ E-stop -35% disposable prefilters in low wall mounted aluminum grilles -60 FC flush mounted fluorescent lighting -Unit shipped in (2) sections
| Hale Engineering Company, Inc. | |
|---|---|
| Product Category | Cleanroom Supplies and Accessories |
| Product Number | AS367 |
| Product Name | Air Shower |