Air Shower
-Construction 16 ga white epoxy painted steel -OD 58”w x 72”l x 120”h -ID 42”w x 68”l x 80”h -Top blower box to have (1) 5 HP, 460V, 3 phase, 60 HZ, direct drive high pressure motor blower, developing 1800 cfm to 4” SP, vibration isolated -99.99% gasket seal hepa filter mounted in blower box - (40) PVC nozzles on walls & ceiling @ 7000 fpm each -Hinged & gasketed doors for motor & blower -Internally mounted control enclosure, w/PLC controller mounted on unit -No floor w/ ceiling mounted sensor for automatic start - (2) 42” x 80” Anodized aluminum frame doors & frames w/ ¼” clear acrylic window, electrically interlocked w/ E-stop -60 FC flush mounted fluorescent lighting -35% disposable prefilters in blower box above the hepa -Unit assembled & tested in the shop prior to shipping
| Hale Engineering Company, Inc. | |
|---|---|
| Product Category | Cleanroom Supplies and Accessories |
| Product Number | AS56-7 ST/NF/PLC |
| Product Name | Air Shower |