Air Shower
-Construction of 16 ga, type 304 SS -OD 58”w x 144”l x 120”h -ID 36”w x 140”l x 80”h -Top blower box to have (2) 5 HP, 480V, 3 phase, 60 HZ, direct drive high pressure motor blower, developing 1800 CFM each to 4” SP, vibration isolated -99.99% gasket seal hepa filter mounted in blower box, filter to be replaceable from the inside of the unit through a hatch in the ceiling - (72) PVC nozzles on walls & ceiling @ 7000 FPM each -Hinged & gasketed door for motor & blower on top of blower box -Internally mounted, Nema 4, painted steel controls enclosure, w/PLC controller mounted on unit -No floor w/ ceiling mounted sensor for automatic start - (2) 36” x 80” Anodized aluminum frame doors w/ ¼” safety glass window, electrically interlocked (magnet locks) w/ (3) E-stops -60 FC flush mounted fluorescent lighting -35% Disposable prefilters in low wall returns w/ perforated SS grilles -Unit assembled & tested in the shop prior to shipping
OPTIONS - SS frame doors, - (1) mag for (1) hepa & (1) mag for (1) prefilter - DC pulse bars (static control) w/ cables & controllers
| Hale Engineering Company, Inc. | |
|---|---|
| Product Category | Cleanroom Supplies and Accessories |
| Product Number | AS412-7 SS/NF/PLC |
| Product Name | Air Shower |