Volktek Corporation Hardened Copper to Fiber Ethernet Media Converters IMC-561

Description
Volktek - IMC-561 is a 10/100/1000 RJ45 and one FX/GbE SFP industrial converter from fiber to copper for long-distance fiber connectivity to the network center. Compatible with third-party devices, the multi-rate RJ45 port adapts to different speeds and sends data to the SFP port compatible with modules of different speeds. The media converter uses LED signals for users to monitor the link connectivity. The device uses Line LoopBack to diagnose and troubleshoot the device. It controls data transmission using flow control. This media converter is built with industrial grade components and enclosed in an IP30 metal case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -10℃ to 60℃ (14°F~140°F), it suits hardened environments. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
Request a Quote Datasheet
Description
Volktek - IMC-561 is a 10/100/1000 RJ45 and one FX/GbE SFP industrial converter from fiber to copper for long-distance fiber connectivity to the network center. Compatible with third-party devices, the multi-rate RJ45 port adapts to different speeds and sends data to the SFP port compatible with modules of different speeds. The media converter uses LED signals for users to monitor the link connectivity. The device uses Line LoopBack to diagnose and troubleshoot the device. It controls data transmission using flow control. This media converter is built with industrial grade components and enclosed in an IP30 metal case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -10℃ to 60℃ (14°F~140°F), it suits hardened environments. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened Copper to Fiber Ethernet Media Converters - IMC-561 - Volktek Corporation
Zhonghe, Taiwan
Hardened Copper to Fiber Ethernet Media Converters
IMC-561
Hardened Copper to Fiber Ethernet Media Converters IMC-561
Volktek - IMC-561 is a 10/100/1000 RJ45 and one FX/GbE SFP industrial converter from fiber to copper for long-distance fiber connectivity to the network center. Compatible with third-party devices, the multi-rate RJ45 port adapts to different speeds and sends data to the SFP port compatible with modules of different speeds. The media converter uses LED signals for users to monitor the link connectivity. The device uses Line LoopBack to diagnose and troubleshoot the device. It controls data transmission using flow control. This media converter is built with industrial grade components and enclosed in an IP30 metal case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -10℃ to 60℃ (14°F~140°F), it suits hardened environments. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.

Volktek - IMC-561 is a 10/100/1000 RJ45 and one FX/GbE SFP industrial converter from fiber to copper for long-distance fiber connectivity to the network center. Compatible with third-party devices, the multi-rate RJ45 port adapts to different speeds and sends data to the SFP port compatible with modules of different speeds.
The media converter uses LED signals for users to monitor the link connectivity. The device uses Line LoopBack to diagnose and troubleshoot the device. It controls data transmission using flow control.
This media converter is built with industrial grade components and enclosed in an IP30 metal case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -10℃ to 60℃ (14°F~140°F), it suits hardened environments. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Media Converters
Product Number IMC-561
Product Name Hardened Copper to Fiber Ethernet Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PoE+ Media Converters - IMC-563P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details
Serial to Fiber Media Converters - IRF-631 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Single Pair Ethernet(SPE) Media Converters - IMC-553 - Volktek Corporation
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network SPE
Connector 1 x 10BASE-T Port
View Details
Industrial PoE+ Media Converters - IMC-661P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details