HAVE, Inc. 6 Pin To 6 Pin Fire Wire Cable Assembly 4.5M FW6615

Description
FW6615 Fire Wire Cable 6PIN to 6PIN, 4.5 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b, 9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companiesuse other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronous data -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast and flexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices. Quality molded construction for durability Connectors: 6 Pin male to 6Pin Male All cables are VW-1 Fire Rated and IEEE 1394 compliant Length: 4.5 Meter
Description
FW6615 Fire Wire Cable 6PIN to 6PIN, 4.5 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b, 9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companiesuse other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronous data -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast and flexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices. Quality molded construction for durability Connectors: 6 Pin male to 6Pin Male All cables are VW-1 Fire Rated and IEEE 1394 compliant Length: 4.5 Meter

Suppliers

Company
Product
Description
Supplier Links
6 Pin To 6 Pin Fire Wire Cable Assembly 4.5M - FW6615 - HAVE, Inc.
Hudson, NY, USA
6 Pin To 6 Pin Fire Wire Cable Assembly 4.5M
FW6615
6 Pin To 6 Pin Fire Wire Cable Assembly 4.5M FW6615
FW6615 Fire Wire Cable 6PIN to 6PIN, 4.5 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b, 9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companiesuse other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronous data -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast and flexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices. Quality molded construction for durability Connectors: 6 Pin male to 6Pin Male All cables are VW-1 Fire Rated and IEEE 1394 compliant Length: 4.5 Meter

FW6615 Fire Wire Cable 6PIN to 6PIN, 4.5 M Length
IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b, 9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companiesuse other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronous data -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast and flexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices.

  • Quality molded construction for durability
  • Connectors: 6 Pin male to 6Pin Male
  • All cables are VW-1 Fire Rated and IEEE 1394 compliant
  • Length: 4.5 Meter
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category SCSI Cables
Product Number FW6615
Product Name 6 Pin To 6 Pin Fire Wire Cable Assembly 4.5M
Product Type SCSI FireWire
Unlock Full Specs
to access all available technical data

Similar Products

SCSI Cables - 4365216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Application Computer
Standards / Certifications RoHS
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Product Category Cable Assembly
Gender Male-Male
View Details
4 suppliers
Rectangular Cable Assemblies - S006-30I-ND - DigiKey
Specs
Product Category Cable Assembly
Connector Type Socket to Socket
View Details
2 suppliers
 - SCSI-III - PHYco Inc.
PHYco Inc.
Specs
Product Category Cable Assembly
View Details