HAVE, Inc. 9Pin To 4Pin Fire Wire 1394B Assembly 3M FW9410

Description
FW9410 Fire Wire Cable 9PIN to 4PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companies use other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronousdata -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast andflexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices. Quality molded construction for durability Connectors: 9 Pin male to 4 Pin Male All cables are VW-1 Fire Rated and IEEE 1394 compliant Length: 3 Meter
Description
FW9410 Fire Wire Cable 9PIN to 4PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companies use other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronousdata -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast andflexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices. Quality molded construction for durability Connectors: 9 Pin male to 4 Pin Male All cables are VW-1 Fire Rated and IEEE 1394 compliant Length: 3 Meter

Suppliers

Company
Product
Description
Supplier Links
9Pin To 4Pin Fire Wire 1394B Assembly 3M - FW9410 - HAVE, Inc.
Hudson, NY, USA
9Pin To 4Pin Fire Wire 1394B Assembly 3M
FW9410
9Pin To 4Pin Fire Wire 1394B Assembly 3M FW9410
FW9410 Fire Wire Cable 9PIN to 4PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companies use other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronousdata -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast andflexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices. Quality molded construction for durability Connectors: 9 Pin male to 4 Pin Male All cables are VW-1 Fire Rated and IEEE 1394 compliant Length: 3 Meter

FW9410 Fire Wire Cable 9PIN to 4PIN, 3 M Length
IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companies use other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronousdata -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast andflexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices.

  • Quality molded construction for durability
  • Connectors: 9 Pin male to 4 Pin Male
  • All cables are VW-1 Fire Rated and IEEE 1394 compliant
  • Length: 3 Meter
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category SCSI Cables
Product Number FW9410
Product Name 9Pin To 4Pin Fire Wire 1394B Assembly 3M
Product Type SCSI FireWire
Unlock Full Specs
to access all available technical data

Similar Products

SCSI Cables - 2338830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Application Computer
Standards / Certifications RoHS
View Details
Mini-SCSI-100 Shielded Cable, 2m - PCL-101100S-2E - Advantech
Specs
Product Category Cable Assembly
View Details
2 suppliers
SCSI Ultra2/U160/U320 LVD Cable (VHDCI to HD68 M/M), 6-ft. - S455-006 - Tripp Lite by Eaton
Specs
Product Category Cable Assembly
Application Computer
View Details
4 suppliers