HAVE, Inc. 6 Pin To 6 Pin Fire Wire Cable Assembly 3M FW6610

Description
FW6610 Fire Wire Cable 6PIN to 6PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companies use other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronousdata -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast andflexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices. Quality molded construction for durability Connectors: 6 Pin male to 6 Pin Male All cables are VW-1 Fire Rated and IEEE 1394 compliant Length: 3 Meter
Description
FW6610 Fire Wire Cable 6PIN to 6PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companies use other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronousdata -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast andflexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices. Quality molded construction for durability Connectors: 6 Pin male to 6 Pin Male All cables are VW-1 Fire Rated and IEEE 1394 compliant Length: 3 Meter

Suppliers

Company
Product
Description
Supplier Links
6 Pin To 6 Pin Fire Wire Cable Assembly 3M - FW6610 - HAVE, Inc.
Hudson, NY, USA
6 Pin To 6 Pin Fire Wire Cable Assembly 3M
FW6610
6 Pin To 6 Pin Fire Wire Cable Assembly 3M FW6610
FW6610 Fire Wire Cable 6PIN to 6PIN, 3 M Length IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companies use other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronousdata -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast andflexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices. Quality molded construction for durability Connectors: 6 Pin male to 6 Pin Male All cables are VW-1 Fire Rated and IEEE 1394 compliant Length: 3 Meter

FW6610 Fire Wire Cable 6PIN to 6PIN, 3 M Length
IEEE 1394 - A very fast external bus standard that supports data transfer rates of up to 400 Mbps (1394a, 4 and 6 pin) and 800 Mbps (1394b,9 pin) Products supporting the 1394 standard go under different names, depending on the company. Apple, which originally developed the technology, uses the trademarked name FireWire. Other companies use other names, such as i.link and Lynx, to describe their 1394 products. A single 1394 can be used to connect up to 63 external devices. In addition to its high speed, 1394 also supports isochronousdata -- delivering data at a guaranteed rate. This makes it ideal for devices that need to transfer high levels of data in real time, such as video devices. IEEE 1394 Firewire is extremely fast andflexible, and like USB, 1394 supports both plug-and-play and hot plugging, and provides power to peripheral devices.

  • Quality molded construction for durability
  • Connectors: 6 Pin male to 6 Pin Male
  • All cables are VW-1 Fire Rated and IEEE 1394 compliant
  • Length: 3 Meter
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category SCSI Cables
Product Number FW6610
Product Name 6 Pin To 6 Pin Fire Wire Cable Assembly 3M
Product Type SCSI FireWire
Unlock Full Specs
to access all available technical data

Similar Products

SCSI Cables - 1823927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Application Computer
Standards / Certifications RoHS
View Details
D-Sub Cables - 2084-PCL-101100M-1E-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Plug, Male Pins
View Details
2 suppliers
 - SCSI-III - PHYco Inc.
PHYco Inc.
Specs
Product Category Cable Assembly
View Details