NETGEAR Inc. Nighthawk® Mobile Hotspot Router MR1100

Description
Get fast streaming with advanced mobile WiFi The Nighthawk® LTE Mobile Hotspot Router upgrades the Wi-Fi experience. fast speed for downloading, streaming and media sharing - everything you do at home, can now be done virtually anywhere you go. Nighthawk® LTE Mobile Hotspot Router offers fast download speeds, dual concurrent Wi-Fi bands, and long lasting battery that you cannot find from other mobile hotspot devices. Your Premium Mobile Hotspot Router Fast Mobile Broadband Internet to deliver incredible download speeds up to 1 Gbps and 150 Mbps upload Supports 4G LTE Advanced Category 16 with 4X4 MIMO, 4-band Carrier Aggregation and LAA Media Streaming from microSD, USB Type-C or external hard drive to all connected devices Travel Router with WiFi/Ethernet offloading capabilities Always-on connection you can count on and share with up to 20 WiFi devices on-the-go Parental controls to protect or guard access to online content Increase network performance and reduce interference with 802.11ac and Dual-Band 2.4GHz/5GHz dual concurrent WiFi Simple, intuitive NETGEAR app-driven UX to monitor data usage, manage device and network settings Powerful, long-lasting battery for up to 24 hours of continuous use Improved JumpBoost feature to charge smartphones and small portable USB devices Two TS-9 connectors available for optional 4G/3G antennas Simple setup with no software to install – just power on and connect
Description
Get fast streaming with advanced mobile WiFi The Nighthawk® LTE Mobile Hotspot Router upgrades the Wi-Fi experience. fast speed for downloading, streaming and media sharing - everything you do at home, can now be done virtually anywhere you go. Nighthawk® LTE Mobile Hotspot Router offers fast download speeds, dual concurrent Wi-Fi bands, and long lasting battery that you cannot find from other mobile hotspot devices. Your Premium Mobile Hotspot Router Fast Mobile Broadband Internet to deliver incredible download speeds up to 1 Gbps and 150 Mbps upload Supports 4G LTE Advanced Category 16 with 4X4 MIMO, 4-band Carrier Aggregation and LAA Media Streaming from microSD, USB Type-C or external hard drive to all connected devices Travel Router with WiFi/Ethernet offloading capabilities Always-on connection you can count on and share with up to 20 WiFi devices on-the-go Parental controls to protect or guard access to online content Increase network performance and reduce interference with 802.11ac and Dual-Band 2.4GHz/5GHz dual concurrent WiFi Simple, intuitive NETGEAR app-driven UX to monitor data usage, manage device and network settings Powerful, long-lasting battery for up to 24 hours of continuous use Improved JumpBoost feature to charge smartphones and small portable USB devices Two TS-9 connectors available for optional 4G/3G antennas Simple setup with no software to install – just power on and connect

Suppliers

Company
Product
Description
Supplier Links
Nighthawk® Mobile Hotspot Router - MR1100 - NETGEAR Inc.
Santa Clara, CA, USA
Nighthawk® Mobile Hotspot Router
MR1100
Nighthawk® Mobile Hotspot Router MR1100
Get fast streaming with advanced mobile WiFi The Nighthawk® LTE Mobile Hotspot Router upgrades the Wi-Fi experience. fast speed for downloading, streaming and media sharing - everything you do at home, can now be done virtually anywhere you go. Nighthawk® LTE Mobile Hotspot Router offers fast download speeds, dual concurrent Wi-Fi bands, and long lasting battery that you cannot find from other mobile hotspot devices. Your Premium Mobile Hotspot Router Fast Mobile Broadband Internet to deliver incredible download speeds up to 1 Gbps and 150 Mbps upload Supports 4G LTE Advanced Category 16 with 4X4 MIMO, 4-band Carrier Aggregation and LAA Media Streaming from microSD, USB Type-C or external hard drive to all connected devices Travel Router with WiFi/Ethernet offloading capabilities Always-on connection you can count on and share with up to 20 WiFi devices on-the-go Parental controls to protect or guard access to online content Increase network performance and reduce interference with 802.11ac and Dual-Band 2.4GHz/5GHz dual concurrent WiFi Simple, intuitive NETGEAR app-driven UX to monitor data usage, manage device and network settings Powerful, long-lasting battery for up to 24 hours of continuous use Improved JumpBoost feature to charge smartphones and small portable USB devices Two TS-9 connectors available for optional 4G/3G antennas Simple setup with no software to install – just power on and connect

Get fast streaming with advanced mobile WiFi

The Nighthawk® LTE Mobile Hotspot Router upgrades the Wi-Fi experience. fast speed for downloading, streaming and media sharing - everything you do at home, can now be done virtually anywhere you go. Nighthawk® LTE Mobile Hotspot Router offers fast download speeds, dual concurrent Wi-Fi bands, and long lasting battery that you cannot find from other mobile hotspot devices.

Your Premium Mobile Hotspot Router

  • Fast Mobile Broadband Internet to deliver incredible download speeds up to 1 Gbps and 150 Mbps upload
  • Supports 4G LTE Advanced Category 16 with 4X4 MIMO, 4-band Carrier Aggregation and LAA
  • Media Streaming from microSD, USB Type-C or external hard drive to all connected devices
  • Travel Router with WiFi/Ethernet offloading capabilities
  • Always-on connection you can count on and share with up to 20 WiFi devices on-the-go
  • Parental controls to protect or guard access to online content
  • Increase network performance and reduce interference with 802.11ac and Dual-Band 2.4GHz/5GHz dual concurrent WiFi
  • Simple, intuitive NETGEAR app-driven UX to monitor data usage, manage device and network settings
  • Powerful, long-lasting battery for up to 24 hours of continuous use
  • Improved JumpBoost feature to charge smartphones and small portable USB devices
  • Two TS-9 connectors available for optional 4G/3G antennas
  • Simple setup with no software to install – just power on and connect
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number MR1100
Product Name Nighthawk® Mobile Hotspot Router
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-CCL - 101209435 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network CC-Link
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details