NETGEAR Inc. AirCard Smart Cradle Hotspot Router DC112A

Description
Transform your NETGEAR AirCard mobile hotspot into a powerful LTE router with this AirCard Smart Cradle. With high-gain internal 4G/3G antennas and external Wi-Fi antennas, 1 USB port and 5 Gigabit Ethernet ports, users can maximize the power of their mobile Wi-Fi network and get the ultimate range and performance needed for homes and offices. Features: Built-in 4G/3G Wireless WAN antennas to significantly boost signals and extend coverage indoors and in areas with low signal strength 802.11ac Dual-Band and Dual-Concurrent Wi-Fi (DBDC) for improved performance and reduced interference Connects up to 20 Wi-Fi devices simultaneously 2 external high-gain Wi-Fi antennas to extend Wi-Fi range Beamforming+ to improve wireless range and reliability 4 Gigabit LAN ports to provide tethered Internet connectivity for your home or office NAS or desktop computer 1 Gigabit WAN port to provide main or failover connectivity 1 USB 3.0 port enabling ReadySHARE® USB storage and printer access Digital Living Network Alliance® (DLNA) certified for easy data sharing and video streaming on DLNA-capable devices 2 TS-9 connectors available for optional 4G/3G antennas Quick to setup and use
Description
Transform your NETGEAR AirCard mobile hotspot into a powerful LTE router with this AirCard Smart Cradle. With high-gain internal 4G/3G antennas and external Wi-Fi antennas, 1 USB port and 5 Gigabit Ethernet ports, users can maximize the power of their mobile Wi-Fi network and get the ultimate range and performance needed for homes and offices. Features: Built-in 4G/3G Wireless WAN antennas to significantly boost signals and extend coverage indoors and in areas with low signal strength 802.11ac Dual-Band and Dual-Concurrent Wi-Fi (DBDC) for improved performance and reduced interference Connects up to 20 Wi-Fi devices simultaneously 2 external high-gain Wi-Fi antennas to extend Wi-Fi range Beamforming+ to improve wireless range and reliability 4 Gigabit LAN ports to provide tethered Internet connectivity for your home or office NAS or desktop computer 1 Gigabit WAN port to provide main or failover connectivity 1 USB 3.0 port enabling ReadySHARE® USB storage and printer access Digital Living Network Alliance® (DLNA) certified for easy data sharing and video streaming on DLNA-capable devices 2 TS-9 connectors available for optional 4G/3G antennas Quick to setup and use

Suppliers

Company
Product
Description
Supplier Links
AirCard Smart Cradle Hotspot Router - DC112A - NETGEAR Inc.
Santa Clara, CA, USA
AirCard Smart Cradle Hotspot Router
DC112A
AirCard Smart Cradle Hotspot Router DC112A
Transform your NETGEAR AirCard mobile hotspot into a powerful LTE router with this AirCard Smart Cradle. With high-gain internal 4G/3G antennas and external Wi-Fi antennas, 1 USB port and 5 Gigabit Ethernet ports, users can maximize the power of their mobile Wi-Fi network and get the ultimate range and performance needed for homes and offices. Features: Built-in 4G/3G Wireless WAN antennas to significantly boost signals and extend coverage indoors and in areas with low signal strength 802.11ac Dual-Band and Dual-Concurrent Wi-Fi (DBDC) for improved performance and reduced interference Connects up to 20 Wi-Fi devices simultaneously 2 external high-gain Wi-Fi antennas to extend Wi-Fi range Beamforming+ to improve wireless range and reliability 4 Gigabit LAN ports to provide tethered Internet connectivity for your home or office NAS or desktop computer 1 Gigabit WAN port to provide main or failover connectivity 1 USB 3.0 port enabling ReadySHARE® USB storage and printer access Digital Living Network Alliance® (DLNA) certified for easy data sharing and video streaming on DLNA-capable devices 2 TS-9 connectors available for optional 4G/3G antennas Quick to setup and use

Transform your NETGEAR AirCard mobile hotspot into a powerful LTE router with this AirCard Smart Cradle. With high-gain internal 4G/3G antennas and external Wi-Fi antennas, 1 USB port and 5 Gigabit Ethernet ports, users can maximize the power of their mobile Wi-Fi network and get the ultimate range and performance needed for homes and offices.

Features:

  • Built-in 4G/3G Wireless WAN antennas to significantly boost signals and extend coverage indoors and in areas with low signal strength
  • 802.11ac Dual-Band and Dual-Concurrent Wi-Fi (DBDC) for improved performance and reduced interference
  • Connects up to 20 Wi-Fi devices simultaneously
  • 2 external high-gain Wi-Fi antennas to extend Wi-Fi range
  • Beamforming+ to improve wireless range and reliability
  • 4 Gigabit LAN ports to provide tethered Internet connectivity for your home or office NAS or desktop computer
  • 1 Gigabit WAN port to provide main or failover connectivity
  • 1 USB 3.0 port enabling ReadySHARE® USB storage and printer access
  • Digital Living Network Alliance® (DLNA) certified for easy data sharing and video streaming on DLNA-capable devices
  • 2 TS-9 connectors available for optional 4G/3G antennas
  • Quick to setup and use
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number DC112A
Product Name AirCard Smart Cradle Hotspot Router
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Basic Industrial PoE+ Switches - IEN-8428P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
ECO Unmanaged - 852-112/000-001 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details