Watson Marlow Pumps Group Filling and Dispensing Pump 620Di/RE4

Description
Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Dispenses 500ml to within +/-0.5% in 2.7 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.
Datasheet
Description
Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Dispenses 500ml to within +/-0.5% in 2.7 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filling and Dispensing Pump - 620Di/RE4 - Watson Marlow Pumps Group
Wilmington, MA, USA
Filling and Dispensing Pump
620Di/RE4
Filling and Dispensing Pump 620Di/RE4
Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Dispenses 500ml to within +/-0.5% in 2.7 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.
  • Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min)
  • Dispenses 500ml to within +/-0.5% in 2.7 seconds
  • Stores up to 50 dispensing programs
  • Non-drip function eliminates drips at dose end
  • Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Export batch records via RS232 to a PC or printer for cGMP requirements
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • NEMA 2 vented wipe-down enclosure suitable for dry industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control
  • Digital status outputs (configurable) via four relays
  • Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz)

Fitted as standard with the 620RE Mark II high performance pumphead for tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features two stainless steel rollers for maximum flow, which can be retracted for CIP and SIP.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Fluid Dispensing Equipment
Product Number 620Di/RE4
Product Name Filling and Dispensing Pump
Dispensing Equipment Type Dispense Only
Application CleanRoomLab; FoodBeverage; Biopharmaceutical, Cosmetics
Dispense Rate 18 L/min (18.3 in³/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details