Watson Marlow Pumps Group Filling and Dispensing Pump 620Di/L

Description
Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.6 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620L; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Can be used with Y-elements or continuous tubing.
Datasheet
Description
Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.6 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620L; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Can be used with Y-elements or continuous tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filling and Dispensing Pump - 620Di/L - Watson Marlow Pumps Group
Wilmington, MA, USA
Filling and Dispensing Pump
620Di/L
Filling and Dispensing Pump 620Di/L
Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.6 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz) Fitted as standard with the 620L; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Can be used with Y-elements or continuous tubing.
  • Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min)
  • Dispenses 500ml to within +/-0.5% in 2.6 seconds
  • Stores up to 50 dispensing programs
  • Non-drip function eliminates drips at dose end
  • Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Export batch records via RS232 to a PC or printer for cGMP requirements
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • NEMA 2 vented wipe-down enclosure suitable for dry industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control
  • Digital status outputs (configurable) via four relays
  • Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz)

Fitted as standard with the 620L; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Can be used with Y-elements or continuous tubing.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Fluid Dispensing Equipment
Product Number 620Di/L
Product Name Filling and Dispensing Pump
Dispensing Equipment Type Dispense Only
Application CleanRoomLab; FoodBeverage; Biopharmaceutical, Cosmetics
Dispense Rate 0.0020 to 12.42 L/min (0.0020 to 12.63 in³/sec)
Unlock Full Specs
to access all available technical data

Similar Products

HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details