Watson Marlow Pumps Group Filling and Dispensing Pump 520Di/D

Description
+/-2% flow accuracy per calibrated channel Dispenses 50ml in less than 2 seconds Dial-up flow rates from microliters/min to 1.8 liter/min Non-drip function eliminates drips at dose end Single and multi-channel dispensing using 313 or 314 fliptop pumpheads Pumpheads an be extended to provide six channels of flow RS232 or RS485 control via serial communications Two models for IP31 or IP66/NEMA 4X protection Dispensing by keypress or a remote footswitch/handswitc h Also accepts 314D four roller pumphead for greater accuracy and low pulsation A Watson-Marlow Value for life pump with five year warranty. The new 520Di/D pump combines extraordinary levels of functionality with an on-screen menu, easy-to-use tactile membrane keypad and an alphanumeric display. Up to 50 individual dispensing programs including all dose parameters and calibration, can be stored in the memory with full file name. Additional features include soft-start "ramp", which reduces splashes and frothing. Brushless DC motor with 3,500:1 speed control. IP31 pump has RS232 and the IP66/NEMA 4X model has RS485 control via serial communications. A simple security protection code protects set functions and a comprehensive security protection can be incorporated to protect dispensing parameters and calibration values. 313D and 314D pumpheads accept five tube bore sizes. Use 313D2 and 314D2 pumpheads (these cannot be extended) for use with 2.4mm wall thickness tubing.
Description
+/-2% flow accuracy per calibrated channel Dispenses 50ml in less than 2 seconds Dial-up flow rates from microliters/min to 1.8 liter/min Non-drip function eliminates drips at dose end Single and multi-channel dispensing using 313 or 314 fliptop pumpheads Pumpheads an be extended to provide six channels of flow RS232 or RS485 control via serial communications Two models for IP31 or IP66/NEMA 4X protection Dispensing by keypress or a remote footswitch/handswitc h Also accepts 314D four roller pumphead for greater accuracy and low pulsation A Watson-Marlow Value for life pump with five year warranty. The new 520Di/D pump combines extraordinary levels of functionality with an on-screen menu, easy-to-use tactile membrane keypad and an alphanumeric display. Up to 50 individual dispensing programs including all dose parameters and calibration, can be stored in the memory with full file name. Additional features include soft-start "ramp", which reduces splashes and frothing. Brushless DC motor with 3,500:1 speed control. IP31 pump has RS232 and the IP66/NEMA 4X model has RS485 control via serial communications. A simple security protection code protects set functions and a comprehensive security protection can be incorporated to protect dispensing parameters and calibration values. 313D and 314D pumpheads accept five tube bore sizes. Use 313D2 and 314D2 pumpheads (these cannot be extended) for use with 2.4mm wall thickness tubing.

Suppliers

Company
Product
Description
Supplier Links
Filling and Dispensing Pump - 520Di/D - Watson Marlow Pumps Group
Wilmington, MA, USA
Filling and Dispensing Pump
520Di/D
Filling and Dispensing Pump 520Di/D
+/-2% flow accuracy per calibrated channel Dispenses 50ml in less than 2 seconds Dial-up flow rates from microliters/min to 1.8 liter/min Non-drip function eliminates drips at dose end Single and multi-channel dispensing using 313 or 314 fliptop pumpheads Pumpheads an be extended to provide six channels of flow RS232 or RS485 control via serial communications Two models for IP31 or IP66/NEMA 4X protection Dispensing by keypress or a remote footswitch/handswitc h Also accepts 314D four roller pumphead for greater accuracy and low pulsation A Watson-Marlow Value for life pump with five year warranty. The new 520Di/D pump combines extraordinary levels of functionality with an on-screen menu, easy-to-use tactile membrane keypad and an alphanumeric display. Up to 50 individual dispensing programs including all dose parameters and calibration, can be stored in the memory with full file name. Additional features include soft-start "ramp", which reduces splashes and frothing. Brushless DC motor with 3,500:1 speed control. IP31 pump has RS232 and the IP66/NEMA 4X model has RS485 control via serial communications. A simple security protection code protects set functions and a comprehensive security protection can be incorporated to protect dispensing parameters and calibration values. 313D and 314D pumpheads accept five tube bore sizes. Use 313D2 and 314D2 pumpheads (these cannot be extended) for use with 2.4mm wall thickness tubing.
  • +/-2% flow accuracy per calibrated channel
  • Dispenses 50ml in less than 2 seconds
  • Dial-up flow rates from microliters/min to 1.8 liter/min
  • Non-drip function eliminates drips at dose end
  • Single and multi-channel dispensing using 313 or 314 fliptop pumpheads
  • Pumpheads an be extended to provide six channels of flow
  • RS232 or RS485 control via serial communications
  • Two models for IP31 or IP66/NEMA 4X protection
  • Dispensing by keypress or a remote footswitch/handswitch
  • Also accepts 314D four roller pumphead for greater accuracy and low pulsation
  • A Watson-Marlow Value for life pump with five year warranty.

The new 520Di/D pump combines extraordinary levels of functionality with an on-screen menu, easy-to-use tactile membrane keypad and an alphanumeric display. Up to 50 individual dispensing programs including all dose parameters and calibration, can be stored in the memory with full file name. Additional features include soft-start "ramp", which reduces splashes and frothing. Brushless DC motor with 3,500:1 speed control. IP31 pump has RS232 and the IP66/NEMA 4X model has RS485 control via serial communications.

A simple security protection code protects set functions and a comprehensive security protection can be incorporated to protect dispensing parameters and calibration values.

313D and 314D pumpheads accept five tube bore sizes. Use 313D2 and 314D2 pumpheads (these cannot be extended) for use with 2.4mm wall thickness tubing.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Fluid Dispensing Equipment
Product Number 520Di/D
Product Name Filling and Dispensing Pump
Dispensing Equipment Type Dispense Only
Application CleanRoomLab; FoodBeverage; Biopharmaceutical, Cosmetics
Dispense Rate ? to 1.8 L/min (? to 1.83 in³/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details