Watson Marlow Pumps Group Filling and Dispensing Pump 520Di/CA

Description
+/-0.5% flow accuracy per calibrated channel Multi-channel dispensing with microliter flow rates Dispenses 0.5ml in less than 2 seconds Non-drip function eliminates drips at dose end 4, 8, 12, 16, 20, 24, 28, 32 or 48 channel versions Flow rates up to 21 ml/min per channel Eight driven stainless steel rollers Two models for IP31 or IP66/NEMA 4X protection Dispensing by keypress or a remote footswitch/handswitc h A Watson-Marlow Value for life pump with five year warranty. The new 520Di/CA pump combines extraordinary levels of functionality with an on-screen menu, easy-to-use tactile membrane keypad and an alphanumeric display. Up to 50 individual dispensing programs including all dose parameters and calibration, can be stored in the memory with full file name. Additional features include soft-start "ramp", which reduces splashes and frothing, and a non-drip function that eliminates drips at the end of each dose. Brushless DC motor with 3,500:1 speed control. IP31 pump has RS232 and the IP66/NEMA 4X model has RS485 control via serial communications. A simple security protection code protects set functions and a comprehensive security protection can be incorporated to protect dispensing parameters and calibration values.
Description
+/-0.5% flow accuracy per calibrated channel Multi-channel dispensing with microliter flow rates Dispenses 0.5ml in less than 2 seconds Non-drip function eliminates drips at dose end 4, 8, 12, 16, 20, 24, 28, 32 or 48 channel versions Flow rates up to 21 ml/min per channel Eight driven stainless steel rollers Two models for IP31 or IP66/NEMA 4X protection Dispensing by keypress or a remote footswitch/handswitc h A Watson-Marlow Value for life pump with five year warranty. The new 520Di/CA pump combines extraordinary levels of functionality with an on-screen menu, easy-to-use tactile membrane keypad and an alphanumeric display. Up to 50 individual dispensing programs including all dose parameters and calibration, can be stored in the memory with full file name. Additional features include soft-start "ramp", which reduces splashes and frothing, and a non-drip function that eliminates drips at the end of each dose. Brushless DC motor with 3,500:1 speed control. IP31 pump has RS232 and the IP66/NEMA 4X model has RS485 control via serial communications. A simple security protection code protects set functions and a comprehensive security protection can be incorporated to protect dispensing parameters and calibration values.

Suppliers

Company
Product
Description
Supplier Links
Filling and Dispensing Pump - 520Di/CA - Watson Marlow Pumps Group
Wilmington, MA, USA
Filling and Dispensing Pump
520Di/CA
Filling and Dispensing Pump 520Di/CA
+/-0.5% flow accuracy per calibrated channel Multi-channel dispensing with microliter flow rates Dispenses 0.5ml in less than 2 seconds Non-drip function eliminates drips at dose end 4, 8, 12, 16, 20, 24, 28, 32 or 48 channel versions Flow rates up to 21 ml/min per channel Eight driven stainless steel rollers Two models for IP31 or IP66/NEMA 4X protection Dispensing by keypress or a remote footswitch/handswitc h A Watson-Marlow Value for life pump with five year warranty. The new 520Di/CA pump combines extraordinary levels of functionality with an on-screen menu, easy-to-use tactile membrane keypad and an alphanumeric display. Up to 50 individual dispensing programs including all dose parameters and calibration, can be stored in the memory with full file name. Additional features include soft-start "ramp", which reduces splashes and frothing, and a non-drip function that eliminates drips at the end of each dose. Brushless DC motor with 3,500:1 speed control. IP31 pump has RS232 and the IP66/NEMA 4X model has RS485 control via serial communications. A simple security protection code protects set functions and a comprehensive security protection can be incorporated to protect dispensing parameters and calibration values.
  • +/-0.5% flow accuracy per calibrated channel
  • Multi-channel dispensing with microliter flow rates
  • Dispenses 0.5ml in less than 2 seconds
  • Non-drip function eliminates drips at dose end
  • 4, 8, 12, 16, 20, 24, 28, 32 or 48 channel versions
  • Flow rates up to 21 ml/min per channel
  • Eight driven stainless steel rollers
  • Two models for IP31 or IP66/NEMA 4X protection
  • Dispensing by keypress or a remote footswitch/handswitch
  • A Watson-Marlow Value for life pump with five year warranty.

The new 520Di/CA pump combines extraordinary levels of functionality with an on-screen menu, easy-to-use tactile membrane keypad and an alphanumeric display. Up to 50 individual dispensing programs including all dose parameters and calibration, can be stored in the memory with full file name. Additional features include soft-start "ramp", which reduces splashes and frothing, and a non-drip function that eliminates drips at the end of each dose. Brushless DC motor with 3,500:1 speed control. IP31 pump has RS232 and the IP66/NEMA 4X model has RS485 control via serial communications.

A simple security protection code protects set functions and a comprehensive security protection can be incorporated to protect dispensing parameters and calibration values.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Fluid Dispensing Equipment
Product Number 520Di/CA
Product Name Filling and Dispensing Pump
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Grease, Oil & Lubricant Dispensers - 8517512 - RS Components, Ltd.
Specs
Application Fuel can
View Details