M.A.E. Apparecchiature Elettroniche srl Thermal Conductivity Probe CTS45

Description
CTS45 is a probe for measuring the conductivity in laboratory on samples , length: 45 cm, that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in compliance with the ASTM D 5334-00, D 5930-97 and IEEE 442-1981 standards. The probe has proven its suitability for soils, thermal backfill materials, sediments, foodstuff, powders, sludges, paints, glues and various other materials. The Non-Steady-State Probe (NSSP) measurement method (also known as transient line source, thermal needle, hot needle, heat pulse- and hot wire technique) has the fundamental advantages that it is fast and absolute while the sample size is not critical. Hukseflux is specialized in NSSP design. Special models have been developed for in-situ field experiments. CALIBRATION - ISO 9000 Verification of the stability of the total probe can be done by repeated (yearly) testing in glycerol, preferably at several temperatures. Alternatively Calibration Reference Cylinders (CRC) traceable to NPL can be purchased. CTS45 is suitable for use by ISO certified labs.
Datasheet
Description
CTS45 is a probe for measuring the conductivity in laboratory on samples , length: 45 cm, that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in compliance with the ASTM D 5334-00, D 5930-97 and IEEE 442-1981 standards. The probe has proven its suitability for soils, thermal backfill materials, sediments, foodstuff, powders, sludges, paints, glues and various other materials. The Non-Steady-State Probe (NSSP) measurement method (also known as transient line source, thermal needle, hot needle, heat pulse- and hot wire technique) has the fundamental advantages that it is fast and absolute while the sample size is not critical. Hukseflux is specialized in NSSP design. Special models have been developed for in-situ field experiments. CALIBRATION - ISO 9000 Verification of the stability of the total probe can be done by repeated (yearly) testing in glycerol, preferably at several temperatures. Alternatively Calibration Reference Cylinders (CRC) traceable to NPL can be purchased. CTS45 is suitable for use by ISO certified labs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Conductivity Probe - CTS45 - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
Thermal Conductivity Probe
CTS45
Thermal Conductivity Probe CTS45
CTS45 is a probe for measuring the conductivity in laboratory on samples , length: 45 cm, that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in compliance with the ASTM D 5334-00, D 5930-97 and IEEE 442-1981 standards. The probe has proven its suitability for soils, thermal backfill materials, sediments, foodstuff, powders, sludges, paints, glues and various other materials. The Non-Steady-State Probe (NSSP) measurement method (also known as transient line source, thermal needle, hot needle, heat pulse- and hot wire technique) has the fundamental advantages that it is fast and absolute while the sample size is not critical. Hukseflux is specialized in NSSP design. Special models have been developed for in-situ field experiments. CALIBRATION - ISO 9000 Verification of the stability of the total probe can be done by repeated (yearly) testing in glycerol, preferably at several temperatures. Alternatively Calibration Reference Cylinders (CRC) traceable to NPL can be purchased. CTS45 is suitable for use by ISO certified labs.

CTS45 is a probe for measuring the conductivity in laboratory on samples , length: 45 cm, that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in compliance with the ASTM D 5334-00, D 5930-97 and IEEE 442-1981 standards. The probe has proven its suitability for soils, thermal backfill materials, sediments, foodstuff, powders, sludges, paints, glues and various other materials. The Non-Steady-State Probe (NSSP) measurement method (also known as transient line source, thermal needle, hot needle, heat pulse- and hot wire technique) has the fundamental advantages that it is fast and absolute while the sample size is not critical. Hukseflux is specialized in NSSP design. Special models have been developed for in-situ field experiments.

CALIBRATION - ISO 9000

Verification of the stability of the total probe can be done by repeated (yearly) testing in glycerol, preferably at several temperatures. Alternatively Calibration Reference Cylinders (CRC) traceable to NPL can be purchased. CTS45 is suitable for use by ISO certified labs.

Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Nondestructive Testing (NDT) Equipment
Product Number CTS45
Product Name Thermal Conductivity Probe
Applications Ground Samples, Foodstuff, Paints
Unlock Full Specs
to access all available technical data

Similar Products

Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Monitoring System; Portable / Handheld / Mobile (optional feature)
View Details
Portable 3D scanners: HandySCAN3D - MAX Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Cygnus Mini ROV Mountable -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
View Details