Benchmark Thermal Corp. Heater Line 2.0" Diameter

Description
All heaters are U.L. recognized components. Heater have standards .25” silicone foam insulation. .50” insulation is also available. Heater jackets are fiberglass reinforced silicone sheet material. Nylon coated snaps are provided for greater operator protection. Type “K” thermocouple is available.
Description
All heaters are U.L. recognized components. Heater have standards .25” silicone foam insulation. .50” insulation is also available. Heater jackets are fiberglass reinforced silicone sheet material. Nylon coated snaps are provided for greater operator protection. Type “K” thermocouple is available.

Suppliers

Company
Product
Description
Supplier Links
Heater Line - 2.0
Grass Valley, CA, USA
Heater Line
2.0" Diameter
Heater Line 2.0" Diameter
All heaters are U.L. recognized components. Heater have standards .25” silicone foam insulation. .50” insulation is also available. Heater jackets are fiberglass reinforced silicone sheet material. Nylon coated snaps are provided for greater operator protection. Type “K” thermocouple is available.
  • All heaters are U.L. recognized components.
  • Heater have standards .25” silicone foam insulation. .50” insulation is also available.
  • Heater jackets are fiberglass reinforced silicone sheet material. Nylon coated snaps are provided for greater operator protection.
  • Type “K” thermocouple is available.
Supplier's Site

Technical Specifications

  Benchmark Thermal Corp.
Product Category Industrial Heaters
Product Number 2.0" Diameter
Product Name Heater Line
Heater Type Flexible Heater; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - FLHTF400A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.40 kW (1.36 MBH)
AC Voltage Required 120 volts
View Details
Over The Side Heaters -  - WATTCO
Specs
Heater Type Drum Heater; Immersion Heater; Over the Side Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel; Titanium
View Details
PTC Air Heaters – MH Type - MH(W)-2225S-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 2.55 kW (8.7 MBH)
View Details