Weforma Dämpfungstechnik GmbH Gas Springs WM-G-12

Description
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 4mm / Housing: ø 12mm Strokes: 20, 30, 40, 50, 60, 80, 100, 120, 150 Force: 10 - 180 N
Description
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 4mm / Housing: ø 12mm Strokes: 20, 30, 40, 50, 60, 80, 100, 120, 150 Force: 10 - 180 N

Suppliers

Company
Product
Description
Supplier Links
Gas Springs - WM-G-12 - Weforma Dämpfungstechnik GmbH
Stolberg, Germany
Gas Springs
WM-G-12
Gas Springs WM-G-12
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 4mm / Housing: ø 12mm Strokes: 20, 30, 40, 50, 60, 80, 100, 120, 150 Force: 10 - 180 N
  • High corrosion resistance
    • Housing: powder coated (WM-G 8: brass)
    • Piston rod: ceramic coated (WM-G 8 - 40)
    • Piston rod hard chrome-plated (WM-G 70)
  • Minimal friction coefficient to achieve the lowest extension forces
  • Integrated grease chamber and sliding bearing
  • Lower breakaway force
  • Installation position: any
  • Maintenance-free and ready for installation
  • Temperature: -20°C – +80°C, optional: -45°C – +200°C
  • Adjustable filling force (optional)
  • RoHS - conform Directive 2002/95/EC

Piston rod: Ø 4mm / Housing: Ø 12mm

Strokes: 20, 30, 40, 50, 60, 80, 100, 120, 150

Force: 10 - 180 N

Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Gas Springs
Product Number WM-G-12
Product Name Gas Springs
Dampening Method Gas
Unlock Full Specs
to access all available technical data

Similar Products

Lockable Gas Traction Spring -  - Bansbach Easylift®
Specs
Dampening Method Gas
Stroke 0.3937 to 13.78 inch (10 to 350 mm)
Maximum Force (P1) 22.48 to 899 lbs (10.2 to 408 kg)
View Details
Model G 03-08, Gas Spring - G-03-08 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 0.3937 to 3.15 inch (10 to 80 mm)
Maximum Force (P1) 1.12 to 22.48 lbs (0.5098 to 10.2 kg)
View Details
Nitrogen Gas Spring -  - Dayton Lamina Corporation
Dayton Lamina Corporation
Specs
Dampening Method Gas
Absorption / Damping Action Compression
Operating Temperature -25 to 180 F (-32 to 82 C)
View Details
8x18 LIFT-O-Mat® Gas Springs - 752673 - Jilson Group (The)
Specs
Dampening Method Gas
View Details