Weforma Dämpfungstechnik GmbH Lockable Gas Springs

Description
Freely lockable over the complete stroke High corrosion resistance Housing: powder coated Piston rod: ceramic coated Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC
Description
Freely lockable over the complete stroke High corrosion resistance Housing: powder coated Piston rod: ceramic coated Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC

Suppliers

Company
Product
Description
Supplier Links
Freely lockable over the complete stroke High corrosion resistance Housing: powder coated Piston rod: ceramic coated Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC
  • Freely lockable over the complete stroke
  • High corrosion resistance
  • Housing: powder coated
  • Piston rod: ceramic coated
  • Minimal friction coefficient to achieve the lowest extension forces
  • Integrated grease chamber and sliding bearing
  • Lower breakaway force
  • Installation position: any
  • Maintenance-free and ready for installation
  • Temperature: -20°C – +80°C, optional: -45°C – +200°C
  • Adjustable filling force (optional)
  • RoHS - conform Directive 2002/95/EC
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Gas Springs
Product Number Lockable Gas Springs
Dampening Method Gas
Unlock Full Specs
to access all available technical data

Similar Products

Model G 06-15, Gas Spring - G-06-15 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 0.7874 to 11.81 inch (20 to 300 mm)
Maximum Force (P1) 8.99 to 89.92 lbs (4.08 to 40.78 kg)
View Details
Quick Ship Gas Springs - Size 3/10 - Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 0.7874 to 3.15 inch (20 to 80 mm)
View Details
Gas Spring / Damper (with shock-lock) - EL-2200-90 - ASRaymond
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Features Locking
View Details
Gas Springs - 1125 - Polar Hardware Manufacturing Co., Inc.
Polar Hardware Manufacturing Co., Inc.
Specs
Dampening Method Gas
Stroke 6.2 inch (157 mm)
Compressed Length 11 inch (279 mm)
View Details