Weforma Dämpfungstechnik GmbH Gas Springs WM-G-28

Description
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 14mm / Housing: ø 28mm Strokes: 100, 150, 200, 250, 300, 350, 400, 450, 500, 550, 600, 650, 700, 750 Force: 150 -2500 N
Description
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 14mm / Housing: ø 28mm Strokes: 100, 150, 200, 250, 300, 350, 400, 450, 500, 550, 600, 650, 700, 750 Force: 150 -2500 N

Suppliers

Company
Product
Description
Supplier Links
Gas Springs - WM-G-28 - Weforma Dämpfungstechnik GmbH
Stolberg, Germany
Gas Springs
WM-G-28
Gas Springs WM-G-28
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 14mm / Housing: ø 28mm Strokes: 100, 150, 200, 250, 300, 350, 400, 450, 500, 550, 600, 650, 700, 750 Force: 150 -2500 N
  • High corrosion resistance
    • Housing: powder coated (WM-G 8: brass)
    • Piston rod: ceramic coated (WM-G 8 - 40)
    • Piston rod hard chrome-plated (WM-G 70)
  • Minimal friction coefficient to achieve the lowest extension forces
  • Integrated grease chamber and sliding bearing
  • Lower breakaway force
  • Installation position: any
  • Maintenance-free and ready for installation
  • Temperature: -20°C – +80°C, optional: -45°C – +200°C
  • Adjustable filling force (optional)
  • RoHS - conform Directive 2002/95/EC

Piston rod: Ø 14mm / Housing: Ø 28mm

Strokes: 100, 150, 200, 250, 300, 350, 400, 450, 500, 550, 600, 650, 700, 750

Force: 150 -2500 N

Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Gas Springs
Product Number WM-G-28
Product Name Gas Springs
Dampening Method Gas
Unlock Full Specs
to access all available technical data

Similar Products

Model F 06-19, Locking Gas Spring – Elastic - F-06-19 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 1.57 to 5.91 inch (40 to 150 mm)
Maximum Force (P1) 13.49 to 89.92 lbs (6.12 to 40.78 kg)
View Details
Marine Stainless Steel Gas Springs -  - Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
View Details
Gas Springs & Dampers, Standard Gas Springs - GGN47-060-C - H.A. Guden Co., Inc.
Specs
Dampening Method Gas
Stroke 6.18 inch (157 mm)
Extended Length 17.18 inch (436 mm)
View Details
Gas Springs -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Dampening Method Gas
View Details