Toyota Material Handling U.S.A., Inc. Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| The extremely versatile Toyota Walkie Electric Reach Truck assists in decreasing operator fatigue and downtime by making maneuvering products through the warehouse quick and efficient. Easy to use and more... | |
| The Toyota Box Car Special Forklift is an industry-leading solution for material handling within railcars. With a vertically higher counterweight, the Box Car Special is able to navigate in tight... | |
| The Toyota Core Electric Forklift is an ideal four-wheel electric lift truck solution for most indoor and warehouse applications. With a compact model available, the Core Electric Forklift is capable... | |
| The Toyota Large Electric Forklift is a high-capacity electric forklift solution. With no fumes and limited maintenance costs, the Large Electric has the same advantages of smaller electric forklift models,... | |
| The Toyota Large IC Pneumatic Forklift can lift up to 17,500 lbs. and can easily navigate in gravel, dirt and other common outdoor terrains. Popular on construction sites as well... | |
| The Toyota Mid IC Pneumatic Forklift, with a capacity of 8,000 - 11,000 lbs., is a premier material handling solution for mid-capacity outdoor applications. Powerful, durable and engineered with ergonomics... | |
| The Toyota Three-Wheel Electric Forklift is a multi-use forklift that leads the industry in run time, travel speeds and lift / lowering speeds. Available in a "short" model, the ergonomically... | |
| The unique dock-to-stock capability of the Toyota Stand Up Rider Forklift makes it top of its class and one of the most versatile forklifts in Toyota's product line. With the... | |
| Toyota’s Core IC Cushion Forklift is one of the most popular forklifts in North America. Warehousing and distribution applications, the auto industry, general manufacturing plants and retail storefronts often utilize... | |
| Toyota’s Large IC Cushion forklift is a durable, high-lift capacity forklift used primarily indoors and in specialty applications such as retail, lumber yards, stone or brick distribution, heavy-duty manufacturing, shipping... | |
| Toyota's 7-Series Order Picker is an off-the-shelf solution to fits most customers in a typical warehouse application. Without the need for high-level customization, the 7-Series Order Picker is a narrow... | |
| Toyota's Counter-Balanced Electric Pallet Stacker is a thin, highly-versatile lift that compliments nearly any primarily indoor application. Balanced similar to a traditional forklift and without baselegs, the Counter-Balanced Electric Stacker... | |
| Toyota's customizable 6-Series Order Picker offers a high level solution to go right to your product and pick what you need. With the ability to self diagnose, the order picker... | |
| Toyota's electric Reach Trucks deliver on efficiency, safety and performance like never before. With many new, unique features coupled with the longstanding productivity, ergonomics and low cost of ownership you... | |
| Toyota's High-Capacity IC Pneumatic Forklift is the largest forklift in Toyota's product line. With a lift capacity up to 125,000 lbs., this large, rugged diesel forklift can handle almost any... | |
| Toyota's industry-leading Walkie Stacker includes adjustable baselegs to accommodate various pallet sizes and aisle widths. The versatility of this walk behind forklift makes it a strong compliment to nearly any... | |
| Toyota's Paper Roll Special forklift is a powerful lift manufactured specifically to stack and maneuver heavy paper rolls. The Paper Roll Special is also one of the most cost-efficient assets... | |
| Want to maintain an all electric fleet, but need a rugged, outdoor solution? Look no further than Toyota's Electric Pneumatic Forklift. Powerful and rugged enough to perform similar to internal... | |
| When a traditional forklift isn't necessary but lifting product above a second-tier rack is, the Toyota Industrial Stacker is a cost-efficient, easy-to-use solution. With top-of-the-line durability and long-run performance, the... | |
| Wildly durable and engineered with ergonomics in mind, the Core IC Pneumatic forklift can maneuver almost anything. With a lift capacity range of 3,000-6,500 lbs., the Toyota Core IC Pneumatic... |