Toyota Material Handling U.S.A., Inc. Datasheets for Forklifts
Forklifts are used to engage, lift and transfer palletized loads. They can be divided into eight numbered classes and categorized by drive type. This product area also includes fork trucks.
Forklifts: Learn more
| Product Name | Notes |
|---|---|
| The Toyota Box Car Special Forklift is an industry-leading solution for material handling within railcars. With a vertically higher counterweight, the Box Car Special is able to navigate in tight... | |
| The Toyota Core Electric Forklift is an ideal four-wheel electric lift truck solution for most indoor and warehouse applications. With a compact model available, the Core Electric Forklift is capable... | |
| The Toyota Large Electric Forklift is a high-capacity electric forklift solution. With no fumes and limited maintenance costs, the Large Electric has the same advantages of smaller electric forklift models,... | |
| The Toyota Large IC Pneumatic Forklift can lift up to 17,500 lbs. and can easily navigate in gravel, dirt and other common outdoor terrains. Popular on construction sites as well... | |
| The Toyota Mid IC Pneumatic Forklift, with a capacity of 8,000 - 11,000 lbs., is a premier material handling solution for mid-capacity outdoor applications. Powerful, durable and engineered with ergonomics... | |
| The Toyota Three-Wheel Electric Forklift is a multi-use forklift that leads the industry in run time, travel speeds and lift / lowering speeds. Available in a "short" model, the ergonomically... | |
| The unique dock-to-stock capability of the Toyota Stand Up Rider Forklift makes it top of its class and one of the most versatile forklifts in Toyota's product line. With the... | |
| Toyota’s Core IC Cushion Forklift is one of the most popular forklifts in North America. Warehousing and distribution applications, the auto industry, general manufacturing plants and retail storefronts often utilize... | |
| Toyota’s Large IC Cushion forklift is a durable, high-lift capacity forklift used primarily indoors and in specialty applications such as retail, lumber yards, stone or brick distribution, heavy-duty manufacturing, shipping... | |
| Toyota's 7-Series Order Picker is an off-the-shelf solution to fits most customers in a typical warehouse application. Without the need for high-level customization, the 7-Series Order Picker is a narrow... | |
| Toyota's customizable 6-Series Order Picker offers a high level solution to go right to your product and pick what you need. With the ability to self diagnose, the order picker... | |
| Toyota's High-Capacity IC Pneumatic Forklift is the largest forklift in Toyota's product line. With a lift capacity up to 125,000 lbs., this large, rugged diesel forklift can handle almost any... | |
| Toyota's Paper Roll Special forklift is a powerful lift manufactured specifically to stack and maneuver heavy paper rolls. The Paper Roll Special is also one of the most cost-efficient assets... | |
| Want to maintain an all electric fleet, but need a rugged, outdoor solution? Look no further than Toyota's Electric Pneumatic Forklift. Powerful and rugged enough to perform similar to internal... | |
| Wildly durable and engineered with ergonomics in mind, the Core IC Pneumatic forklift can maneuver almost anything. With a lift capacity range of 3,000-6,500 lbs., the Toyota Core IC Pneumatic... |