Toyota Material Handling U.S.A., Inc. Internal Combustion Forklifts with Pneumatic Tires Mid - 8FD

Description
The Toyota Mid IC Pneumatic Forklift, with a capacity of 8,000 - 11,000 lbs., is a premier material handling solution for mid-capacity outdoor applications. Powerful, durable and engineered with ergonomics in mind, the Mid IC Pneumatic Forklift is ideal for long days in the lumber yard, on construction sites and most other outdoor applications. 8,000-11,000 lb. Lifting Capacity System of Active Stability (SAS) Gasoline, LPG or Diesel-Powered 13.1 - 13.7 mph Travel Speed Full Load Gas / LPG / Diesel Fuel Type
Description
The Toyota Mid IC Pneumatic Forklift, with a capacity of 8,000 - 11,000 lbs., is a premier material handling solution for mid-capacity outdoor applications. Powerful, durable and engineered with ergonomics in mind, the Mid IC Pneumatic Forklift is ideal for long days in the lumber yard, on construction sites and most other outdoor applications. 8,000-11,000 lb. Lifting Capacity System of Active Stability (SAS) Gasoline, LPG or Diesel-Powered 13.1 - 13.7 mph Travel Speed Full Load Gas / LPG / Diesel Fuel Type

Suppliers

Company
Product
Description
Supplier Links
Internal Combustion Forklifts with Pneumatic Tires - Mid - 8FD - Toyota Material Handling U.S.A., Inc.
Irvine, CA, USA
Internal Combustion Forklifts with Pneumatic Tires
Mid - 8FD
Internal Combustion Forklifts with Pneumatic Tires Mid - 8FD
The Toyota Mid IC Pneumatic Forklift, with a capacity of 8,000 - 11,000 lbs., is a premier material handling solution for mid-capacity outdoor applications. Powerful, durable and engineered with ergonomics in mind, the Mid IC Pneumatic Forklift is ideal for long days in the lumber yard, on construction sites and most other outdoor applications. 8,000-11,000 lb. Lifting Capacity System of Active Stability (SAS) Gasoline, LPG or Diesel-Powered 13.1 - 13.7 mph Travel Speed Full Load Gas / LPG / Diesel Fuel Type

The Toyota Mid IC Pneumatic Forklift, with a capacity of 8,000 - 11,000 lbs., is a premier material handling solution for mid-capacity outdoor applications. Powerful, durable and engineered with ergonomics in mind, the Mid IC Pneumatic Forklift is ideal for long days in the lumber yard, on construction sites and most other outdoor applications.

  • 8,000-11,000 lb. Lifting Capacity
  • System of Active Stability (SAS)
  • Gasoline, LPG or Diesel-Powered
  • 13.1 - 13.7 mph Travel Speed Full Load
  • Gas / LPG / Diesel Fuel Type
Supplier's Site

Technical Specifications

  Toyota Material Handling U.S.A., Inc.
Product Category Lifts
Product Number Mid - 8FD
Product Name Internal Combustion Forklifts with Pneumatic Tires
Tires Pneumatic Tires
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A45 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Heavy Duty Single Scissor Lift Table - HDEW-1236 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 36 inch (914 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details