Toyota Material Handling U.S.A., Inc. Internal Combustion Forklifts with Pneumatic Tires Large - 8FD/G

Description
The Toyota Large IC Pneumatic Forklift can lift up to 17,500 lbs. and can easily navigate in gravel, dirt and other common outdoor terrains. Popular on construction sites as well as in lumber yards, brick and stone distribution centers, specialized warehouses and heavy duty manufacturing plants, this large all-terrain forklift is engineered to be extremely durable and efficient in all conditions 13,500-17,500 lb. Lifting Capacity System of Active Stability (SAS) Gasoline, LPG or Diesel-Powered 11.8 mph Travel Speed Full Load Gas / LPG / Diesel Fuel Type
Description
The Toyota Large IC Pneumatic Forklift can lift up to 17,500 lbs. and can easily navigate in gravel, dirt and other common outdoor terrains. Popular on construction sites as well as in lumber yards, brick and stone distribution centers, specialized warehouses and heavy duty manufacturing plants, this large all-terrain forklift is engineered to be extremely durable and efficient in all conditions 13,500-17,500 lb. Lifting Capacity System of Active Stability (SAS) Gasoline, LPG or Diesel-Powered 11.8 mph Travel Speed Full Load Gas / LPG / Diesel Fuel Type

Suppliers

Company
Product
Description
Supplier Links
Internal Combustion Forklifts with Pneumatic Tires - Large - 8FD/G - Toyota Material Handling U.S.A., Inc.
Irvine, CA, USA
Internal Combustion Forklifts with Pneumatic Tires
Large - 8FD/G
Internal Combustion Forklifts with Pneumatic Tires Large - 8FD/G
The Toyota Large IC Pneumatic Forklift can lift up to 17,500 lbs. and can easily navigate in gravel, dirt and other common outdoor terrains. Popular on construction sites as well as in lumber yards, brick and stone distribution centers, specialized warehouses and heavy duty manufacturing plants, this large all-terrain forklift is engineered to be extremely durable and efficient in all conditions 13,500-17,500 lb. Lifting Capacity System of Active Stability (SAS) Gasoline, LPG or Diesel-Powered 11.8 mph Travel Speed Full Load Gas / LPG / Diesel Fuel Type

The Toyota Large IC Pneumatic Forklift can lift up to 17,500 lbs. and can easily navigate in gravel, dirt and other common outdoor terrains. Popular on construction sites as well as in lumber yards, brick and stone distribution centers, specialized warehouses and heavy duty manufacturing plants, this large all-terrain forklift is engineered to be extremely durable and efficient in all conditions

  • 13,500-17,500 lb. Lifting Capacity
  • System of Active Stability (SAS)
  • Gasoline, LPG or Diesel-Powered
  • 11.8 mph Travel Speed Full Load
  • Gas / LPG / Diesel Fuel Type
Supplier's Site

Technical Specifications

  Toyota Material Handling U.S.A., Inc.
Product Category Lifts
Product Number Large - 8FD/G
Product Name Internal Combustion Forklifts with Pneumatic Tires
Tires Pneumatic Tires
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - G23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift & Tilt Combination Table - PT-55243-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5500 lbs (2494 kg)
Lift Travel 24 inch (610 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details