Toyota Material Handling U.S.A., Inc. Counter-Balanced Stackers 6BWC

Description
Toyota's Counter-Balanced Electric Pallet Stacker is a thin, highly-versatile lift that compliments nearly any primarily indoor application. Balanced similar to a traditional forklift and without baselegs, the Counter-Balanced Electric Stacker can fit into tight spaces. Extremely durable and budget friendly, the Toyota Counter-Balanced Stacker can help increase both your uptime and your bottom line. 2,000-4,000 lb. Lifting Capacity Heavy-Duty Transmission UL-E Approved 2.8 - 3 mph Travel Speed Full Load 24 Voltage
Description
Toyota's Counter-Balanced Electric Pallet Stacker is a thin, highly-versatile lift that compliments nearly any primarily indoor application. Balanced similar to a traditional forklift and without baselegs, the Counter-Balanced Electric Stacker can fit into tight spaces. Extremely durable and budget friendly, the Toyota Counter-Balanced Stacker can help increase both your uptime and your bottom line. 2,000-4,000 lb. Lifting Capacity Heavy-Duty Transmission UL-E Approved 2.8 - 3 mph Travel Speed Full Load 24 Voltage

Suppliers

Company
Product
Description
Supplier Links
Counter-Balanced Stackers - 6BWC - Toyota Material Handling U.S.A., Inc.
Irvine, CA, USA
Counter-Balanced Stackers
6BWC
Counter-Balanced Stackers 6BWC
Toyota's Counter-Balanced Electric Pallet Stacker is a thin, highly-versatile lift that compliments nearly any primarily indoor application. Balanced similar to a traditional forklift and without baselegs, the Counter-Balanced Electric Stacker can fit into tight spaces. Extremely durable and budget friendly, the Toyota Counter-Balanced Stacker can help increase both your uptime and your bottom line. 2,000-4,000 lb. Lifting Capacity Heavy-Duty Transmission UL-E Approved 2.8 - 3 mph Travel Speed Full Load 24 Voltage

Toyota's Counter-Balanced Electric Pallet Stacker is a thin, highly-versatile lift that compliments nearly any primarily indoor application. Balanced similar to a traditional forklift and without baselegs, the Counter-Balanced Electric Stacker can fit into tight spaces. Extremely durable and budget friendly, the Toyota Counter-Balanced Stacker can help increase both your uptime and your bottom line.

  • 2,000-4,000 lb. Lifting Capacity
  • Heavy-Duty Transmission
  • UL-E Approved
  • 2.8 - 3 mph Travel Speed Full Load
  • 24 Voltage
Supplier's Site

Technical Specifications

  Toyota Material Handling U.S.A., Inc.
Product Category Lifts
Product Number 6BWC
Product Name Counter-Balanced Stackers
Features Counterbalance
Tires Solid
Capacity 2000 to 4000 lbs (907 to 1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Recessed Dock Lift - 2400 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 5000 lbs (2268 kg)
Lift Travel 40 inch (1016 mm)
View Details