Toyota Material Handling U.S.A., Inc. Internal Combustion Forklifts with Pneumatic Tires Core - 8FD

Description
Wildly durable and engineered with ergonomics in mind, the Core IC Pneumatic forklift can maneuver almost anything. With a lift capacity range of 3,000-6,500 lbs., the Toyota Core IC Pneumatic forklift is the premier material handling solution for most outdoor applications. 3,000-6,500 lb. Lifting Capacity System of Active Stability (SAS) CNG Power Available 10.9 - 11.8 mph Travel Speed Full Load Gas / LPG/ CNG Fuel Type
Description
Wildly durable and engineered with ergonomics in mind, the Core IC Pneumatic forklift can maneuver almost anything. With a lift capacity range of 3,000-6,500 lbs., the Toyota Core IC Pneumatic forklift is the premier material handling solution for most outdoor applications. 3,000-6,500 lb. Lifting Capacity System of Active Stability (SAS) CNG Power Available 10.9 - 11.8 mph Travel Speed Full Load Gas / LPG/ CNG Fuel Type

Suppliers

Company
Product
Description
Supplier Links
Internal Combustion Forklifts with Pneumatic Tires - Core - 8FD - Toyota Material Handling U.S.A., Inc.
Irvine, CA, USA
Internal Combustion Forklifts with Pneumatic Tires
Core - 8FD
Internal Combustion Forklifts with Pneumatic Tires Core - 8FD
Wildly durable and engineered with ergonomics in mind, the Core IC Pneumatic forklift can maneuver almost anything. With a lift capacity range of 3,000-6,500 lbs., the Toyota Core IC Pneumatic forklift is the premier material handling solution for most outdoor applications. 3,000-6,500 lb. Lifting Capacity System of Active Stability (SAS) CNG Power Available 10.9 - 11.8 mph Travel Speed Full Load Gas / LPG/ CNG Fuel Type

Wildly durable and engineered with ergonomics in mind, the Core IC Pneumatic forklift can maneuver almost anything. With a lift capacity range of 3,000-6,500 lbs., the Toyota Core IC Pneumatic forklift is the premier material handling solution for most outdoor applications.

  • 3,000-6,500 lb. Lifting Capacity
  • System of Active Stability (SAS)
  • CNG Power Available
  • 10.9 - 11.8 mph Travel Speed Full Load
  • Gas / LPG/ CNG Fuel Type
Supplier's Site

Technical Specifications

  Toyota Material Handling U.S.A., Inc.
Product Category Lifts
Product Number Core - 8FD
Product Name Internal Combustion Forklifts with Pneumatic Tires
Tires Pneumatic Tires
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Top Of Ground Dock Lift - 615810 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 54 inch (1372 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details