Toyota Material Handling U.S.A., Inc. Internal Combustion Forklifts with Cushion Tires Large

Description
Toyota’s Large IC Cushion forklift is a durable, high-lift capacity forklift used primarily indoors and in specialty applications such as retail, lumber yards, stone or brick distribution, heavy-duty manufacturing, shipping and freight, and various warehouse applications. The Large IC Cushion can be retrofitted into both the Box Car Special and the Paper Roll Special forklift models. Model numbers: 8FGC35-70U. 8,000-15,500 lb. Lifting Capacity System of Active Stability (SAS) Gasoline or LPG Powered 11.8 - 13 mph Travel Speed Full Load Gas / LPG Fuel Type
Description
Toyota’s Large IC Cushion forklift is a durable, high-lift capacity forklift used primarily indoors and in specialty applications such as retail, lumber yards, stone or brick distribution, heavy-duty manufacturing, shipping and freight, and various warehouse applications. The Large IC Cushion can be retrofitted into both the Box Car Special and the Paper Roll Special forklift models. Model numbers: 8FGC35-70U. 8,000-15,500 lb. Lifting Capacity System of Active Stability (SAS) Gasoline or LPG Powered 11.8 - 13 mph Travel Speed Full Load Gas / LPG Fuel Type

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
Internal Combustion Forklifts with Cushion Tires
Large
Internal Combustion Forklifts with Cushion Tires Large
Toyota’s Large IC Cushion forklift is a durable, high-lift capacity forklift used primarily indoors and in specialty applications such as retail, lumber yards, stone or brick distribution, heavy-duty manufacturing, shipping and freight, and various warehouse applications. The Large IC Cushion can be retrofitted into both the Box Car Special and the Paper Roll Special forklift models. Model numbers: 8FGC35-70U. 8,000-15,500 lb. Lifting Capacity System of Active Stability (SAS) Gasoline or LPG Powered 11.8 - 13 mph Travel Speed Full Load Gas / LPG Fuel Type

Toyota’s Large IC Cushion forklift is a durable, high-lift capacity forklift used primarily indoors and in specialty applications such as retail, lumber yards, stone or brick distribution, heavy-duty manufacturing, shipping and freight, and various warehouse applications. The Large IC Cushion can be retrofitted into both the Box Car Special and the Paper Roll Special forklift models. Model numbers: 8FGC35-70U.

  • 8,000-15,500 lb. Lifting Capacity
  • System of Active Stability (SAS)
  • Gasoline or LPG Powered
  • 11.8 - 13 mph Travel Speed Full Load
  • Gas / LPG Fuel Type
Supplier's Site

Technical Specifications

  Toyota Material Handling U.S.A., Inc.
Product Category Lifts
Product Number Large
Product Name Internal Combustion Forklifts with Cushion Tires
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-20364-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 36 inch (914 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A14 - Isotech, Inc.
Specs
Capacity 315 lbs (143 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details