Universal Industries, Inc. Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| Bucket Elevators up to 12,500 ft3/h (354 m3/h)/10,000 bph Exclusive "EASY DUMPTM" Design (F10-5000ED only) | |
| Bucket Elevators up to 17,500 ft3/h (498 m3/h)/14,100 bph The ideal units for handling peanuts in the shell and other lightweight materials. | |
| Bucket Elevators up to 2,000 ft3/h (56 m3/h)/1,600 bph Exclusive "EASY DUMPTM" Design (C6-600ED only | |
| Bucket Elevators up to 22,645 ft3/h (641 m3/h)/18,197 bph Universal Industries new line of large head pulley bucket elevators! | |
| Bucket Elevators up to 22,645 ft3/h (641 m3/h)/18,197 bph Universal Industries new line of large head pulley bucket elevators. | |
| Bucket Elevators up to 3,700 ft3/h (105 m3/h)/3,000 bph Exclusive "EASY DUMPTM" Design (D3-1000ED only) | |
| Bucket Elevators up to 3,750 ft3/h (105 m3/h)/140 tph Exclusive "EASY DUMPTM" Design (U3-1250ED only) Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards,... | |
| Bucket Elevators up to 375 ft3/h (10 m3/h)/300 bph Exclusive "EASY DUMPTM" Design (B3-75ED only) Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards,... | |
| Bucket Elevators up to 5,625 ft3/h (159 m3/h)/4,500 bph Exclusive "EASY DUMPTM" Design (E1300ED only) | |
| Bucket Elevators up to 7,500 ft3/h (212 m3/h)/6,000 bph Exclusive "EASY DUMPTM" Design (DD-2000ED only) | |
| Bucket Elevators up to 875 ft3/h (24 m3/h)/700 bph Exclusive "EASY DUMPTM" Design (C3-175ED only) | |
| Bucket Elevators— First designed especially for fertilizer and abrasive material handling and now used in many other applications because they last longer than other legs. Single leg design and heavier... | |
| DR18 Bucket Elevators up to 3,733 ft3/h (104.5 m3/h) / 3,000 bph Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain... | |
| DR24 Bucket Elevators up to 4,800 ft3/h (134 m3/h) 4,000 bph | |
| For Seed, Grain Or Feed... For Raw Or Bulk Commodities... For Whole Or Packaged Goods, Universal promises the optimum performance/price advantage! Unique Dual Roll design provides a deeper trough allowing... | |
| Fragile or Abrasive When total clean-out and inspection is of the utmost importance, the SC meets that challenge -- with margin to spare! For all kinds of processing plants, such... | |
| Gentle Handling Stretched To The Max Universal P Series Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set high... | |
| Gentle Handling Stretched To The Max Universal P Series Chain Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set... | |
| Gentle Handling Stretched To The Max Universal P Series Chain Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set... | |
| M Bucket Elevators up to 30,000 ft3/h (850 m3/h) 25,000 bph Exclusive "EASY DUMPTM" Design (M-10ED only) | |
| Tri Roll Conveyor Tri Roll Conveyor Capacities *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.* Belt... | |
| You'll find a host of solutions in the MP Series! Typical applications include unloading hopper cars, tanks or trailers, feeding bins and tanks, packaging and transport operations and loading and... |